EN
  • EN
  • DE

SN74ABT16240ADGG

Part No SN74ABT16240ADGG
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description INVERTER QUAD 4-INPUT 48TSSOP / Element Bit per Element Output
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers
Mfr Texas Instruments
Series *
Package Bulk
Product Status Active
Base Product Number 74ABT16240
Standard Package 365 pcs
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 896377-SN74ABT16240ADGG
Ultra Librarian 3D Model Ultra Librarian SN74ABT16240ADGG CAD Model

Description

Product Overview: SN74ABT16240ADGG

The SN74ABT16240ADGG is a high-performance integrated circuit designed and manufactured by Texas Instruments, a leader in semiconductor solutions. This particular component is a 16-bit buffer and line driver, designed to provide high-speed signal buffering and driving capabilities with the added feature of 3-state outputs.

Key Features

  • Wide Operating Voltage Range: The device operates over a broad voltage range, from 4.5V to 5.5V, making it suitable for interfacing with 5V logic levels commonly used in digital systems.
  • High-Drive Outputs: The SN74ABT16240ADGG can drive up to -32 mA in the high state and 64 mA in the low state, allowing it to drive heavy loads or multiple outputs in parallel.
  • 3-State Outputs: This feature allows the outputs to be placed in a high-impedance state, effectively disconnecting the output from the circuit, which is useful in bus-oriented systems.
  • Low Power Consumption: The device is optimized for low power consumption, which is critical for battery-powered and energy-efficient applications.
  • High-Speed Operation: It is capable of operating at high speeds, which is essential for modern high-speed digital systems requiring quick data transfer and minimal signal delay.

Applications

The SN74ABT16240ADGG is versatile and can be used in a variety of applications, including:

  • Bus interface or signal buffering in microprocessor and microcontroller-based systems
  • Memory driving for high-speed data buses
  • Communication systems requiring high-speed signal processing
  • Peripheral driving where multiple devices need to be driven by a single signal source

Package and Quality

The SN74ABT16240ADGG comes in a 48-pin TSSOP (Thin Shrink Small Outline Package) that is compact and suitable for surface-mount technology (SMT), allowing for efficient use of PCB space. Texas Instruments is committed to high-quality manufacturing processes, ensuring that each device meets rigorous industry standards for performance and reliability.

With its robust design and high-speed capabilities, the SN74ABT16240ADGG is an excellent choice for designers who require a reliable and efficient solution for data buffering and driving in complex digital systems.

You May Also Be Interested in

Texas Instruments
DUAL BUFFER GATE
Lowest to $1.4553
Diodes Incorporated
IC BUFF DVR TRI-ST 16BIT 48TSSOP
Need more? Email Us
Texas Instruments
OCTAL TRANSCEIVERS AND LINE/MOS DRIVERS WITH 3-STATE OUTPUTS
Need more? Email Us
Pericom
Need more? Email Us
Pericom
Need more? Email Us
Pericom
Need more? Email Us
Diodes Incorporated
IC 16BIT BIDIR TXRX 3.3V 48TSSOP
Lowest to $0.9196
Texas Instruments
High Speed CMOS Logic Hex Buffer/Line Driver, Three-State Non-Inverting and Inverting
Lowest to $1.8298
Fairchild/ON Semiconductor
IC BUFF/DVR TRI-ST 8BIT 20DIP
Lowest to $0.3361

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $13.3827 $53.5308
10+ $10.9807 $109.8070
15+ $10.6376 $159.5640
20+ $10.2944 $205.8880
26+ $9.9513 $258.7338
34+ $8.9218 $303.3412
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,750 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess