Overview of SN74ABT126RGYR
The SN74ABT126RGYR is a high-performance, quadruple bus buffer gate featuring 3-state outputs from Texas Instruments. Designed to operate with a 2-V to 5.5-V VCC supply, it is ideal for interfacing with 5-V TTL logic and can drive up to 64 mA at the outputs. This makes it suitable for a wide variety of applications that require high-current drive capability and buffering, including memory address drivers, clock drivers, and bus-oriented systems.
Key Features
- Logic Type: Quadruple Bus Buffer Gate
- Output Type: 3-State Outputs
- Supply Voltage Range: 2 V to 5.5 V
- Drive Capability: ±64 mA Output Drive at 5 V
- Logic Level Compatibility: TTL-Compatible Inputs
- Package: Ultra-small VQFN (RGY) package
- Operating Temperature: -40°C to 85°C
Performance and Quality
The device is built with Texas Instruments' BiCMOS technology, which provides a robust balance between speed and low power consumption. The SN74ABT126RGYR offers fast output transition times, which is essential for high-speed signal processing applications. Additionally, the device's inputs are designed to be tolerant to undershoot, which further enhances its performance in demanding environments.
Design Flexibility
With its 3-state outputs, the SN74ABT126RGYR allows for connection to a bus-structured configuration without the risk of bus contention. Each buffer's output can be independently enabled or put into a high-impedance state, offering designers flexibility in controlling the flow of data through their systems.
Applications
The versatile nature of the SN74ABT126RGYR makes it suitable for a variety of applications, such as:
- Memory address driving
- Bus transceivers
- Data communication systems
- Microprocessor or microcontroller interfacing
The SN74ABT126RGYR from Texas Instruments is a reliable and efficient solution for systems requiring high-speed, high-current interfacing and buffering capabilities. Its robust design and versatility make it an excellent choice for designers looking to enhance the performance and reliability of their digital systems.