EN
  • EN
  • DE

SN7483AN

Part No SN7483AN
Manufacturer Texas Instruments
Catalog OEM Parts ( S )
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package PDIP
Logic Function Binary Full Adder
RoHS Non-Compliant
Win Source Part Number 1094792-SN7483AN
Categories OEM Parts( S )
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SN7483AN CAD Model

Description

Product Overview: SN7483AN 4-Bit Binary Full Adder from Texas Instruments

The SN7483AN is a high-performance, 4-bit binary full adder integrated circuit (IC) produced by Texas Instruments (TI), a leader in the semiconductor industry. Designed to handle arithmetic operations in digital systems, the SN7483AN is a crucial component for applications requiring binary addition. This IC is a representative of TI's reliable TTL (Transistor-Transistor Logic) family and is widely used in computing systems, calculators, and any digital circuitry that performs addition operations.

The SN7483AN features four full adder stages with fast carry output, which enables cascading of multiple chips for adding larger binary numbers. Each stage corresponds to a bit in a 4-bit word, and the carry-out from each stage is provided as a carry-in to the next, allowing for consecutive additions to be performed quickly and efficiently.

This IC comes in a standard 16-pin DIP (Dual In-line Package), which is suitable for breadboards and socket insertions, making it ideal for prototyping and educational purposes. The SN7483AN operates within a voltage range of 4.75V to 5.25V, fitting well within the standard TTL logic level voltage specifications, and has a typical power dissipation of 19mW.

The pin configuration of the SN7483AN is straightforward, with inputs A1 to A4 and B1 to B4 designated for the two 4-bit numbers to be added. The sum outputs are labeled S1 to S4, and there is a carry-in (C0) as well as a carry-out (C4) pin. The outputs directly indicate the result of the addition of the two binary numbers, along with the carry-out if the sum exceeds the 4-bit capacity.

Texas Instruments ensures that the SN7483AN meets stringent quality standards, providing designers with a reliable and durable solution for their digital arithmetic needs. Whether used in educational settings to teach binary addition or implemented in complex digital systems, the SN7483AN is a testament to TI's commitment to innovation and excellence in the field of integrated circuits.

You May Also Be Interested in

Silicon Storage Technology, Inc
Need more? Email Us
Silergy Corp
Conv DC-DC 2.4V to 5.5V Synchronous Step Down Single-Out 0.6V to 4V 4A 6-Pin VSON-HR T/R
Lowest to $65.2829
Vishay
Diodes 1.0mA Current Reg
Need more? Email Us
Schneider Electric
SSR, DIN RAIL MOUNT, 600VAC, 32VDC, 20A; Control Voltage Type: DC; Control Voltage Range: 4VDC to 32VDC; Operating...
Need more? Email Us
TE Connectivity
Cross Referenced to TE CNTY RAYCHEM - Part RYCSTXR40AB00-2424AI
Need more? Email Us
3M
Heavy Duty Vinyl Electrical Tape, 38mm x 33m, Black
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
STMicroelectronics
ST10F269-BQ3 St
Need more? Email Us
WIMA
Capacitor, Radial, 3.3uF, AC, 630VDC, 20%
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.9592 $55.6736
18+ $5.7101 $102.7818
28+ $5.5316 $154.8848
38+ $5.3532 $203.4216
49+ $5.1748 $253.5652
65+ $4.6394 $301.5610
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,500 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess