EN
  • EN
  • DE

SN7417NSRE4

Part No SN7417NSRE4
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC BUF NON-INVERT 5.25V 14SOP / Buffer, Non-Inverting 6 Element 1 Bit per Element Open Collector Output 14-SO
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers
Mfr Texas Instruments
Series 7400
Package Tape & Reel (TR)
Product Status Obsolete
Logic Type Buffer, Non-Inverting
Number of Elements 6
Number of Bits per Element 1
Output Type Open Collector
Current - Output High, Low -, 40mA
Voltage - Supply 4.75V ~ 5.25V
Temperature Range - Operating 0°C ~ 70°C (TA)
Mounting SMD (SMT)
Package / Case 14-SOIC (0.209", 5.30mm Width)
Supplier Device Package 14-SO
Base Product Number SN741
Standard Package 2,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1260183-SN7417NSRE4
Ultra Librarian 3D Model Ultra Librarian SN7417NSRE4 CAD Model

Description

The SN7417NSRE4 is a high-performance integrated circuit from Texas Instruments, renowned for its reliability and versatility in various electronic applications. This product is part of the 7400 series logic ICs, a family of devices known for their robustness and standard logic functionality.

Key Features

  • Hex Buffers/Drivers: The SN7417NSRE4 features six independent high-current buffer/drivers, providing ample interfacing capabilities between a wide range of voltage levels and current requirements.
  • Open-Collector Outputs: With open-collector outputs, this device can be used in wired-AND logic configurations, which is essential for various digital logic circuit designs.
  • High-Voltage Outputs: It is capable of handling up to 30V, making it suitable for interfacing with high-voltage systems and providing the necessary level shifting for signal integrity.
  • High-Current Drive: Each output can drive up to 40mA, allowing the device to directly drive LEDs, relays, and other high-current loads without additional components.

Applications

The SN7417NSRE4 is designed for a wide array of applications, including:

  • Logic level conversion for interfacing different voltage domains
  • Driving heavy loads such as LEDs, relays, and motors
  • Wired-AND logic configurations
  • Bus driver or buffer for memory address and data buses

Quality and Reliability

Texas Instruments is committed to delivering high-quality products. The SN7417NSRE4 is manufactured with this commitment in mind, ensuring that it meets the stringent requirements of industrial and commercial applications. The device is available in a standard 14-pin plastic DIP package, which is both durable and easy to work with in printed circuit board designs.

Technical Specifications

Parameter Value
Logic Type Buffer/Driver
Number of Channels 6
Output Type Open Collector
Maximum Output Voltage 30V
Maximum Output Current 40mA
Mounting Type Through Hole
Package / Case 14-DIP (0.300", 7.62mm)

For detailed specifications and application notes, users should consult the official Texas Instruments datasheets and product guides.

You May Also Be Interested in

Texas Instruments
OCTAL BUFFER/DRIVER WITH 3-STATE OUTPUTS
Lowest to $0.6429
Pericom
Need more? Email Us
Pericom
Need more? Email Us
Texas Instruments
Octal-Bus Transceiver, Three-State, Non-Inverting
Lowest to $1.0401
Texas Instruments
OCTAL BUS TRANSCEIVERS WITH 3-STATE OUTPUTS
Lowest to $3.5692
Pericom
Need more? Email Us
Diodes Incorporated
IC 16BIT BIDIR TXRX 3.3V 48TSSOP
Lowest to $0.9196
Diodes Incorporated
IC 16-BIT BIDIR TXCVR 48-TSSOP
Need more? Email Us
Texas Instruments
3.3-V ABT OCTAL BUFFERS/DRIVERS WITH 3-STATE OUTPUTS
Lowest to $0.4971

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess