EN
  • EN
  • DE

ADS114S08IRHBT

Part No ADS114S08IRHBT
Manufacturer Texas Instruments
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 16BIT SIGMA-DELTA 32VQFN / 16 Bit Analog to Digital Converter 4, 8 Input 1 Sigma-Delta 32-VQFN (5x5)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
Mfr Texas Instruments
Package Tape & Reel
Number of Bits 16
Sampling Rate (Per Second) 4k
Number of Inputs 4, 8
Input Type Differential, Pseudo-Differential, Single Ended
Data Interface SPI
Configuration MUX-PGA-ADC
Number of A/D Converters 1
Architecture Sigma-Delta
Reference Type External, Internal
Voltage - Supply, Analog ±2.5V, 2.7V ~ 5.25V
Voltage - Supply, Digital 2.7V ~ 3.6V
Features PGA, Temperature Sensor
Temperature Range - Operating -50°C ~ 125°C
Package / Case 32-VFQFN Exposed Pad
Supplier Device Package 32-VQFN (5x5)
Mounting Type Surface Mount
Base Product Number ADS114S08
Standard Package 250
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A001A2C
HTSUS 8542.39.0001
Win Source Part Number 1339990-ADS114S08IRHBT
Ultra Librarian 3D Model Ultra Librarian ADS114S08IRHBT CAD Model

Description

Introducing the ADS114S08IRHBT Precision ADC from Texas Instruments

The ADS114S08IRHBT is a precision, 16-bit analog-to-digital converter (ADC) from Texas Instruments, designed with the needs of sensor measurement and monitoring applications in mind. This device is part of the ADS114S08 family of multichannel, delta-sigma ADCs that offer integrated features such as an oscillator, temperature sensor, burnout current sources, and a voltage reference. With these features, the ADS114S08IRHBT simplifies the design of systems requiring high-resolution sensor measurements, making it an ideal choice for industrial, instrumentation, and medical applications.

This ADC operates with a data rate of up to 2 kSPS, providing high-speed data acquisition with low noise for precise measurements. The ADS114S08IRHBT is equipped with 11 input channels, allowing for multiple sensor types to be connected directly. This feature significantly reduces the complexity and cost of external multiplexing circuitry.

The integrated PGA (Programmable Gain Amplifier) offers selectable gains from 1 to 128, enhancing the ADC's flexibility to interface with a wide range of sensors with different output ranges. This is particularly beneficial for applications such as temperature control systems, pressure measurement, and weigh scales, where precise amplification is required to capture small signal changes accurately.

The ADS114S08IRHBT also boasts an internal 2.048V reference voltage, ensuring consistent and accurate measurement across various operating conditions. The internal reference minimizes the need for external components, thus reducing the overall system footprint and bill of materials.

For enhanced reliability, the device includes a sensor burnout detection feature and overvoltage protection for the analog inputs, safeguarding the system against potential damage from faulty sensors or external stress conditions. The onboard temperature sensor allows for real-time temperature compensation, which is crucial for maintaining accuracy in thermally volatile environments.

Available in a compact VQFN-32 package, the ADS114S08IRHBT is designed to operate over an extended industrial temperature range of -40°C to +125°C. With its robust feature set and high level of integration, this ADC from Texas Instruments is a powerful solution for designers looking to improve the performance and efficiency of their sensor measurement systems.

You May Also Be Interested in

Analog Devices Inc.
IC ADC 16BIT 5V 16-DIP
Need more? Email Us
Texas Instruments
12-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 ANALOG INPUTS
Lowest to $13.9335
Texas Instruments
8-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 INPUTS | IC ADC 8BIT SAR 20SOIC
Lowest to $6.4071
Analog Devices Inc.
24-Bit, 250 kSPS, Sigma-Delta ADC with 20 us Settling and True Rail-to-Rail Buffers
Lowest to $22.7180
Texas Instruments
Serial I/O 8-Bit A/D Converters with Multiplexer Options | IC ADC 8BIT SAR 14DIP
Lowest to $10.3380
Analog Devices Inc.
4-Channel, 200 kSPS 12-Bit ADC with Sequencer in 16-Lead TSSOP | IC ADC 12BIT SAR 16TSSOP
Lowest to $9.6045
Linear Technology
14-Bit, 65Msps/40Msps/25Msps Low Power Dual ADCs | IC ADC 14BIT PIPELINED 40QFN
Need more? Email Us
Texas Instruments
16-CHANNEL, 24-BIT ANALOG-TO-DIGITAL CONVERTER | IC ADC 24BIT SIGMA-DELTA 48HTQFP
Lowest to $42.5126
Analog Devices Inc.
8-Bit 40 MSPS/60 MSPS/80 MSPS A/D Converter
Lowest to $15.7658

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.5479 $52.8353
17+ $6.1931 $105.2827
26+ $5.9996 $155.9896
35+ $5.8061 $203.2135
45+ $5.6125 $252.5625
60+ $5.0319 $301.9140
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,710 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess