Product Overview: Texas Instruments SN74164N
The SN74164N from Texas Instruments is a high-performance integrated circuit designed to cater to the demanding needs of digital systems. This 8-bit parallel-out serial shift register is a key component in a wide array of applications involving data transfer and manipulation. The SN74164N is part of the 7400 series logic family, which is renowned for its reliability and versatility in digital circuit design.
Constructed with high-quality materials, the SN74164N ensures a stable and robust operation in various environmental conditions. The device features a direct clear (CLR) input and a serial input (A and B) that allows for serial data entry. Each time the clock (CLK) input is pulsed, the data is shifted one bit position to the right, as indicated by the QH' output. This output can be used to cascade several SN74164N devices for enhanced functionality in more complex systems.
The SN74164N operates over a broad voltage range and is compatible with standard TTL (Transistor-Transistor Logic) signal levels, making it a suitable choice for interfacing with other TTL logic devices. Its high-speed performance is essential for applications that require quick data processing and transfer.
Key Features
- Bit Configuration: 8-bit serial-in and parallel-out shift register
- Operating Voltage: Typically 5 V, suitable for TTL logic level systems
- Package Type: Standard 14-pin DIP (Dual In-line Package) for easy integration into circuit boards
- Clear Function: Direct clear input for resetting the internal registers
- Cascade Capability: Serial output for cascading multiple shift registers for extended bit configurations
- Speed: Fast shift operation to meet the requirements of high-speed data processing
The SN74164N is an ideal choice for developers and engineers looking for a reliable shift register that can be easily integrated into both prototype designs and mass-produced digital systems. Whether used in data storage, communication systems, or computing applications, the Texas Instruments SN74164N offers the performance and flexibility needed to achieve efficient and effective digital solutions.