EN
  • EN
  • DE

SN74162N

Part No SN74162N
Manufacturer Texas Instruments
Catalog Logic - Counters, Dividers
Description DECADE COUNTER, SYNCHRONOUS / Counter IC Element Bit
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Counters, Dividers
Mfr Texas Instruments
Series *
Package Bulk
Product Status Active
Base Product Number SN74162
Standard Package 1 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 670327-SN74162N
Ultra Librarian 3D Model Ultra Librarian SN74162N CAD Model

Description

The SN74162N is a high-performance, synchronous 4-bit counter integrated circuit from the reputable electronics manufacturer, Texas Instruments. This precision device is part of the 7400 series of logic ICs, a family known for its robustness and widespread use in digital systems. The SN74162N is specifically designed for counting applications where reliability and accuracy are paramount.

Key Features

  • Synchronous Operation: The counter advances on the rising edge of the clock signal, ensuring precise timing and synchronization with other system components.
  • 4-Bit Binary Count: It can count from 0 to 15 (0x0 to 0xF in hexadecimal), making it suitable for a wide array of digital counting applications.
  • Direct Clear Function: Allows for immediate resetting of the counter to zero, facilitating quick initialization and error recovery.
  • Fully Programmable: Offers the capability to be preset to any desired count for versatility in various counting operations.
  • Multiple Count Enable Inputs: These inputs provide flexibility, allowing for more complex counting configurations and cascading multiple counters for extended count ranges.
  • Standard TTL Logic Levels: Compatible with other TTL logic family components, ensuring easy integration into existing systems.
  • Durable DIP Packaging: The device comes in a Dual In-line Package, which is suitable for through-hole mounting, providing a sturdy mechanical and electrical connection.

Applications

The SN74162N is versatile and can be utilized in a variety of digital applications, including:

  • Digital counters and timers
  • Frequency dividers
  • Programmable clocks
  • Sequence generators
  • Digital event counters

Conclusion

In conclusion, the SN74162N from Texas Instruments is a reliable and adaptable synchronous 4-bit counter, perfect for designers seeking a dependable solution for their digital counting needs. Its synchronous design, programmability, and compatibility with the TTL logic family make it a valuable component for a wide range of electronic systems.

You May Also Be Interested in

Nexperia USA Inc.
IC DECADE COUNTER 10BIT 16DHVQFN
Lowest to $0.8898
Nexperia USA Inc.
IC BINARY COUNTER 4-BIT 16DHVQFN
Lowest to $0.4270
Texas Instruments
IC BINARY COUNTER 8-BIT 16TSSOP
Lowest to $2.7337
Nexperia USA Inc.
IC DECADE COUNTER 10BIT 16DHVQFN
Lowest to $20.3732
ON Semiconductor
IC DIVIDER BY 2 1-BIT 8SOIC
Need more? Email Us
Harris Corporation
IC BINARY COUNTER 8-BIT 16SOIC
Need more? Email Us
Toshiba Semiconductor and Storage
TC74VHC4040F(E,K,F Toshiba Counter ICs CMOS Logic IC 4.8ns 8mA 2.0 to 5.5V datasheet, inventory, & pricing.
Need more? Email Us
Nexperia USA Inc.
IC DIVIDER BY 256 8-BIT 5TSSOP
Lowest to $0.2586
ON Semiconductor
IC BINARY COUNTER 4-BIT 16SOIC
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess