EN
  • EN
  • DE

SN74138N

Part No SN74138N
Manufacturer Texas Instruments
Catalog OEM Parts ( S )
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1094775-SN74138N
Categories OEM Parts( S )
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SN74138N CAD Model

Description

Product Overview: SN74138N Decoder/Demultiplexer

The SN74138N is a high-performance integrated circuit manufactured by Texas Instruments, renowned for its precision and reliability in digital electronics. Designed primarily as a 3-to-8 line decoder/demultiplexer, this IC is a crucial component in a wide range of digital systems where decoding and demultiplexing functions are needed.

Key Features

  • Logic Type: Decoder/Demultiplexer
  • Number of Outputs: 8
  • Input Line: 3
  • Supply Voltage Range: 4.75V to 5.25V
  • Operating Temperature Range: 0°C to 70°C
  • Package: 16-pin plastic DIP (Dual In-line Package)
  • Propagation Delay: Fast propagation times for high-speed operations

Functional Description

The SN74138N is designed to decode a three-bit binary value into one of eight mutually exclusive outputs. It features three binary input lines (A, B, and C) and an enable input that facilitates the easy integration of the device into a variety of digital systems. The enable input ensures that the outputs remain in a high-impedance state until the decoder is required to operate.

With its active-low outputs, the SN74138N is ideal for driving other logic circuits that require an active-low input, such as LED indicators or relays. This makes it highly versatile for use in applications like address decoding for memory selection, data routing, and control signal generation.

Applications

The SN74138N is suited for various applications in the digital domain, including but not limited to:

  • Memory chip selection
  • Data multiplexing
  • Control signal generation
  • Complex logic circuit implementations

Its robust design and compatibility with other TTL logic families make the SN74138N an essential component for engineers and designers working on sophisticated digital systems. Texas Instruments ensures that each device meets stringent quality standards, providing reliable performance for critical applications.

You May Also Be Interested in

Silicon Storage Technology, Inc
Need more? Email Us
Vishay
Diodes 1.0mA Current Reg
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Infineon Technologies
TLE4966K DOUBLE HALL SHIELD2GO / TLE4966K Magnetic Hall Effect Sensor Shield2Go Platform Evaluation Expansion Board
Need more? Email Us
SMC Diode Solutions
DIODE ARRAY GP 200V ITO220AB / Diode Array 1 Pair Common Cathode Standard 200 V Through Hole TO-220-3 Full Pack, Isolated Tab
Lowest to $0.3795
Chilisin
SSL0804 2, 2UH 6100MA 20% Wwt
Need more? Email Us
Linear Technology
Need more? Email Us
STMicroelectronics
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess