Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1253007-SN74128
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Industrial
Ultra Librarian 3D Model Ultra Librarian SN74128 CAD Model

Description

Product Overview: Texas Instruments SN74128

The SN74128 from Texas Instruments is a high-performance integrated circuit that is part of the 7400 series of digital logic chips. This particular model is a quadruple 2-input positive-NOR line driver designed to interface with standard TTL logic families.

Key Features

  • Logic Family: TTL
  • Logic Type: Quadruple 2-Input Positive-NOR Line Drivers
  • Number of Circuits: Four independent NOR gates
  • Output Current: Capable of sourcing up to 15mA
  • Supply Voltage: Typically 5V (4.75V to 5.25V)
  • Propagation Delay Time: Fast propagation delay, making it suitable for high-speed applications
  • Operating Temperature: 0°C to 70°C
  • Package / Case: Available in various packages including DIP and SOP

Applications

The SN74128 is widely used in digital electronics where high-speed NOR logic operations are required. It is commonly found in systems that require logic level conversions, bus-driving capabilities, and memory address decoding. Its robust design also makes it suitable for use in industrial control systems, consumer electronics, and communication devices.

Quality and Reliability

Texas Instruments is known for its commitment to quality and reliability, and the SN74128 is no exception. It is manufactured to stringent standards, ensuring consistent performance and durability. The device is also supported by Texas Instruments' comprehensive technical resources, including datasheets, application notes, and design support.

Ordering Information

To order the SN74128 or to find detailed information about pricing and availability, customers can visit the Texas Instruments website or contact an authorized distributor. The product is available in tube or tape and reel packaging options to suit different manufacturing requirements.

You May Also Be Interested in

Texas Instruments
FAST-TRANSIENT RESPONSE 5-A LOW-DROPOUT VOLTAGE REGULATORS | IC REG LIN 1.8V 5A DDPAK/TO263-5
Lowest to $19.1249
ECAD model for TPS75518KTTR
Texas Instruments
17V Input, 6A Output, Synchronous Step Down Switcher With Integrated FET in 3.5mm x 3.5mm Package(SWIFT™)
Lowest to $1.0055
ECAD model for TPS54620RGY
Sipex Corporation
Low Voltage, Micro 8, PFET, Buck Controller Ideal for 1A to 5A, Small Footprint, DC-DC Power Converters
Need more? Email Us
ECAD model for SP6122ACU-1.5
Vishay
Fast Infrared Transceiver Module (FIR, 4 Mbit/s) for 2.4 V to 3.6 V Operation | TXRX IRDA 4MBIT 2.5MM TOP 8-SMD
Lowest to $1.4773
ECAD model for TFDU6300-TT3
STMicroelectronics
EIGHT DARLINGTON ARRAYS | IC ARRAYS EIGHT DARL 18-DIP
Need more? Email Us
ECAD model for ULQ2801A
Texas Instruments
3.3-V ABT OCTAL TRANSPARENT D-TYPE LATCHES WITH 3-STATE OUTPUTS
Lowest to $1.5553
ECAD model for SN74LVTH373NSR
STMicroelectronics
N-CHANNEL 400V - 4.7ohm - 1.5A IPAK PowerMeshII MOSFET
Lowest to $0.3236
ECAD model for STD2NC40
Fuji Electric
Low IR Schottky barrier diode
Lowest to $0.3661
ECAD model for YA868C06R
Texas Instruments
Piccolo Microcontrollers | IC MCU 32BIT 16KB FLASH 48LQFP
Lowest to $7.4823
ECAD model for TMS320F280200PTT

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.5481
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $15.4382
ECAD model for FT4232HL-REEL
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.0306
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.3069
ECAD model for LM5069MM-2/NOPB
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.6535
ECAD model for TPS82130SILR
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $15.4382
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention