EN
  • EN
  • DE

SI8447DB-T2-E1

Part No SI8447DB-T2-E1
Manufacturer Vishay
Catalog FETs - Single
Description MOSFET P-CH 20V 11A MICROFOOT
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Vishay Siliconix
Packaging Reel
Status Obsolete
Transistor Polarity P-Channel
Technology MOSFET
Vds - Drain-Source Breakdown Voltage 20V
Id - Continuous Drain Current 11A
Drive Voltage (Max Rds On, Min Rds On) 1.7V, 4.5V
Rds On (Maximum) at Id, Vgs 75mOhm at 1A, 4.5V
Gate Source Voltage(th) (Maximum) at Id 1.2V at 250μA
Gate Charge (Qg) (Maximum) at Vgs 25nC at 10V
Gate Source Voltage (Maximum) ±12V
Input Capacitance (Ciss) (Maximum) at Vds 600pF at 10V
Power Dissipation (Maximum) 2.77W, 13W
Temperature Range - Operating -55°C ~ 150°C
Mounting Style SMD
Supplier Device Package 6-Micro Foot (1.5x1)
Manufacturer Package 6-UFBGA
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 720352-SI8447DB-T2-E1
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SI8447DB-T2-E1 CAD Model

Description

The Vishay Siliconix SI8447DB-T2-E1 is a P-Channel MOSFET that is available in a 6-Micro Foot (1.5x1) supplier device package. The product has a drive voltage of 1.7V, 4.5V and has a voltage - Drain-Source Breakdown Voltage of 20V. It has a current - Continuous Drain Current of 11A and has a Rds On (Maximum) at Id, Vgs of 75mOhm @ 1A, 4.5V. The product operates in the temperature range of -55°C to 150°C and has a power dissipation (maximum) of 2.77W, 13W. The supply and demand status for the product is limited. The manufacturer pack quantity is 1 and the MSL Level is 1 (Unlimited). The Gate Source Voltage(th) (Maximum) at Id is 1.2V @ 250μA, and the Gate Charge (Qg) (Maximum) @ Vgs is 25nC @ 10V. The Gate Source Voltage (Maximum) is ±12V, and the Input Capacitance (Ciss) (Maximum) @ Vds is 600pF @ 10V.

  • Drive Voltage: 1.7V, 4.5V
  • Voltage - Drain-Source Breakdown: 20V
  • Current - Continuous Drain: 11A
  • Rds On (Maximum) @ Id, Vgs: 75mOhm @ 1A, 4.5V
  • Operating Temperature: -55°C to 150°C
  • Power Dissipation (Maximum): 2.77W, 13W
  • MSL Level: 1 (Unlimited)
  • Gate Source Voltage(th) (Maximum) @ Id: 1.2V @ 250μA
  • Gate Charge (Qg) (Maximum) @ Vgs: 25nC @ 10V
  • Gate Source Voltage (Maximum): ±12V
  • Input Capacitance (Ciss) (Maximum) @ Vds: 600pF @ 10V

You May Also Be Interested in

Rohm Semiconductor
MOSFET N-CH 45V 2.5A TSMT3
Lowest to $0.5816
EPC
GANFET N-CH 100V 6A DIE OUTLINE
Lowest to $2.1546
Littelfuse Inc.
MOSFET N-CH 500V 12A TO263
Need more? Email Us
Rohm Semiconductor
MOSFET N-CH 45V 3A TSMT3
Lowest to $0.1363
Toshiba Semiconductor and Storage
DTMOS VI TOLL PD=270W F=1MHZ
Lowest to $7.2404
Infineon Technologies
MOSFET N-CH 650V 2.8A TO252-3
Lowest to $1.0909
Littelfuse Inc.
MOSFET P-CH -100V -210A TO-264
Lowest to $33.4684
Littelfuse Inc.
MOSFET N-CH 250V 80A TO3P
Lowest to $27.2727
Infineon Technologies
MOSFET N-CH 80V 14A/66A TDSON-8
Lowest to $1.9022

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038

Pricing & Ordering

Quantity Unit Price Ext. Price
225+ $0.2594 $58.3650
545+ $0.2129 $116.0305
840+ $0.2063 $173.2920
1,160+ $0.1996 $231.5360
1,500+ $0.1930 $289.5000
2,005+ $0.1730 $346.8650
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 225 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess