Products specifications Report Issue?

Category Discrete Semiconductor Products - Diodes - Bridge Rectifiers
Mfr Vishay
Package Tape & Reel
Product Status Active
Diode Type Single Phase
Technology Standard
Voltage - Peak Reverse (Max) 400 V
Current - Average Rectified (Io) 500 mA
Voltage - Forward (Vf) (Max) @ If 1 V @ 500 mA
Current - Reverse Leakage @ Vr 5 µA @ 400 V
Temperature Range - Operating -55°C ~ 150°C (TJ)
Mounting Type Surface Mount
Package / Case TO-269AA, 4-BESOP
Supplier Device Package TO-269AA (MBS)
Base Product Number B4S
Standard Package 3,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0070
Win Source Part Number 845875-B4S-E3/80
Ultra Librarian 3D Model Ultra Librarian B4S-E3/80 CAD Model

Description

The 845875-B4S-E3/80 is a single-phase bridge rectifier diode from Vishay. It is designed for use in discrete semiconductor products and belongs to the category of bridge rectifiers.

  • Type: Bridge Rectifier Diode
  • Maximum Forward Voltage: 1 V @ 500 mA
  • Maximum Peak Reverse Voltage: 400 V
  • Reverse Leakage Current: 5 µA @ 400 V
  • Mounting: Surface Mount
  • Package: TO-269AA
  • Configuration: 4-BESOP
  • Supplier Device Package: TO-269AA (MBS)
  • Operating Temperature Range: -55°C to 150°C
  • Status: Active
  • REACH: Not Affected

You May Also Be Interested in

Vishay
Single-Phase Single In-Line Bridge Rectifier
Need more? Email Us
ECAD model for VSIB460
ON Semiconductor
BRIDGE RECT 1PHASE 1KV 1A 4-SDIP
Need more? Email Us
ECAD model for DF10S1
GeneSiC Semiconductor
BRIDGE RECT 1P 1KV 50A KBPC-T
Need more? Email Us
ECAD model for KBPC5010T
Diodes Incorporated
6.0A GLASS PASSIVATED BRIDGE RECTIFIER
Lowest to $1.4005
ECAD model for GBJ606-F
Micro Commercial Co
BRIDGE RECT 1PHASE 600V 6A PB-6
Need more? Email Us
ECAD model for PB66-BP
Micro Commercial Co
BRIDGE RECT 1PHASE 50V 6A GBU
Need more? Email Us
ECAD model for GBU6A-BP
Vishay
BRIDGE RECT 1PHASE 400V 1A DFM
Need more? Email Us
ECAD model for DF04MA-E3/45
Taiwan Semiconductor
BRIDGE RECT 1PHASE 400V 2A GBL
Need more? Email Us
ECAD model for GBL204
Vishay
BRIDGE RECT 1PHASE 1KV 3.5A BU
Need more? Email Us
ECAD model for BU2010-E3/51

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.5481
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $15.4382
ECAD model for FT4232HL-REEL
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.0306
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.3069
ECAD model for LM5069MM-2/NOPB
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.6535
ECAD model for TPS82130SILR
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $15.4382
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR

Pricing & Ordering

Quantity Unit Price Ext. Price
150+ $0.3425 $51.3750
360+ $0.2811 $101.1960
555+ $0.2723 $151.1265
760+ $0.2635 $200.2600
985+ $0.2547 $250.8795
1,315+ $0.2284 $300.3460
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 90,000 pieces
MOQ: 150 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention