Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Texas Instruments
Win Source Part Number 1252995-SN7404
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SN7404 CAD Model

Description

Product Overview: Texas Instruments SN7404 Hex Inverter

The Texas Instruments SN7404 device is a high-performance hex inverter that features six independent inverter gates. This integrated circuit is designed to perform the logical inverting function, making it a fundamental building block for a wide range of digital applications. The SN7404 is part of the 7400-series of logic ICs, a standard family of logic gates used in electronics.

Key Features

  • Logic Type: Inverter
  • Number of Circuits: Six independent inverters
  • Supply Voltage Range: 4.5V to 5.5V
  • Operating Temperature Range: 0°C to 70°C
  • Output Current: 16 mA
  • Propagation Delay Time: Typically 15 ns at 5V
  • Mounting Type: Through Hole or Surface Mount
  • Package / Case: Available in various packages including PDIP, SOIC, and SOP

Applications

The versatility of the SN7404 hex inverter makes it suitable for a broad range of applications. These include, but are not limited to, signal processing, data manipulation, pulse shaping, and creating oscillators. The device can also be used for logic level conversion and is commonly found in consumer electronics, computing devices, and embedded systems.

Quality and Reliability

Texas Instruments is known for its commitment to quality and reliability. The SN7404 hex inverter is manufactured to high standards, ensuring consistent performance and durability. The device meets or exceeds the requirements of the Joint Electron Device Engineering Council (JEDEC).

Support and Resources

For technical support, detailed product specifications, and application notes, customers can visit the Texas Instruments website. There, one can also find development resources, reference designs, and a community forum for further assistance with the SN7404 hex inverter.

You May Also Be Interested in

Infineon Technologies
IC for Inductive Proximity Switches with Short-Circuit Protection | IC SWITCH PROX INDCT PDSO-16
Lowest to $46.8001
ECAD model for TCA505BG
Texas Instruments
HIGH EFFICIENT SINGLE INDUCTOR BUCK-BOOST CONVERTER WITH 1.8-A SWITCHES | IC REG BCK BST 3.3V 1.6A 10VSON
Lowest to $1.1491
ECAD model for TPS63001DRCRG4
ON Semiconductor
LOW POWER SCHOTTKY
Lowest to $0.2621
ECAD model for SN74LS04
Texas Instruments
CAP-FREE NMOS 150 mA LOW DROPOUT REGULATOR WITH REVERSE CURRENT PROTECTION
Lowest to $4.2589
ECAD model for TPS73133MDBVREP
Infineon Technologies
Low Dropout Linear Fixed Voltage Regulator
Lowest to $0.5390
ECAD model for TLE42754
SANYO Semiconductor (U.S.A) Corporation
Two-Channel Class AB Audio Power Amplifier IC 20 W + 20 W
Lowest to $25.5913
ECAD model for STK402-120
Winbond Electronics
256K X 8 ELECTRICALLY ERASABLE EPROM
Need more? Email Us
ECAD model for W27E020-70
Texas Instruments
QUADRUPLE BILATERAL ANALOG SWITCH | IC SWITCH QUAD 1X1 14TSSOP
Lowest to $0.3636
ECAD model for SN74AHC4066PWR
SANYO Semiconductor (U.S.A) Corporation
3ch AF Power Amplifier(Split Power Supply) 10W+10W+10W,THD=0.4%
Need more? Email Us
ECAD model for STK400-040

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7268
ECAD model for EC2-5NU
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $20.5039
ECAD model for ICM-42688-P
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3069
ECAD model for FT230XS-U
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention