EN
  • EN
  • DE

SN72197DR

Part No SN72197DR
Manufacturer Texas Instruments
Catalog OEM Parts ( S )
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1094771-SN72197DR
Categories OEM Parts( S )
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SN72197DR CAD Model

Description

The Texas Instruments SN72197DR is a highly versatile and reliable integrated circuit that serves as a critical component in various electronic applications. This precision device is designed to meet the stringent requirements of modern electronic systems, providing both performance and durability.

Key Features

  • High Integration: The SN72197DR incorporates multiple functions into a single chip, reducing the need for additional components and simplifying circuit design.
  • Robust Performance: Engineered for stability and accuracy, this component ensures consistent operation under varying conditions, making it suitable for mission-critical applications.
  • Energy Efficiency: With its low power consumption, the SN72197DR is ideal for battery-powered devices or energy-sensitive applications, helping to extend operational life and reduce environmental impact.
  • Compact Form Factor: The small package size of the SN72197DR makes it an excellent choice for space-constrained applications, without compromising on functionality.

Applications

The SN72197DR is used in a wide range of applications, including but not limited to:

  • Telecommunications equipment
  • Industrial control systems
  • Consumer electronics
  • Automotive electronics
  • Medical devices

Technical Specifications

Parameter Value
Package Type SOIC
Operating Temperature -40°C to +85°C
Supply Voltage Varies with application
Mounting Type Surface Mount

For engineers and designers looking for a reliable and high-performing component, the Texas Instruments SN72197DR offers the perfect blend of functionality and ease of integration. Its robust design and technical prowess make it a go-to choice for a multitude of electronic products.

You May Also Be Interested in

Vishay
Diodes 1.0mA Current Reg
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
JST Sales America Inc.
Terminal Socket, 28-22 AWG, OD1.2-1.9MM, Tin
Lowest to $0.0067
Silicon Storage Technology, Inc
Need more? Email Us
3M
Heavy Duty Vinyl Electrical Tape, 38mm x 33m, Black
Need more? Email Us
Schneider Electric
SSR, DIN RAIL MOUNT, 600VAC, 32VDC, 20A; Control Voltage Type: DC; Control Voltage Range: 4VDC to 32VDC; Operating...
Need more? Email Us
STMicroelectronics
ST10F269-BQ3 St
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess