EN
  • EN
  • DE

SN65MLVD201DRG4

Part No SN65MLVD201DRG4
Manufacturer Texas Instruments
Catalog Interface - Drivers, Receivers, Transceivers
Description IC M-LVDS LINE DVR/RCVR 8-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type Transceiver
Protocol LVDS, Multipoint
Number of Drivers/Receivers 1/1
Duplex Half
Receiver Hysteresis 25mV
Data Rate 200Mbps
Supply Voltage - Operating 3 V to 3.6 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 1099021-SN65MLVD201DRG4
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Industrial, Signal Processing, Clock & Timing, Consumer Electronics, Communications & Networking
Ultra Librarian 3D Model Ultra Librarian SN65MLVD201DRG4 CAD Model

Description

Overview of SN65MLVD201DRG4

The SN65MLVD201DRG4 is a robust, high-speed differential line driver and receiver pair from Texas Instruments, designed to operate using a single 3.3V supply. This device is part of the M-LVDS (Multipoint Low-Voltage Differential Signaling) family and is compliant with the TIA/EIA-899 standard. It is specifically engineered to facilitate half-duplex communication in multipoint bus transmission lines, which makes it an excellent choice for networked devices in industrial automation, telecom infrastructure, and automotive applications.

Key Features

  • High-Speed Operation: The SN65MLVD201DRG4 supports signaling rates up to 200 Mbps, making it suitable for applications that require fast data transfer.
  • Low Power Consumption: With its low-voltage operation, the device is optimized for power-sensitive designs.
  • Robustness: It features controlled edge rates and is characterized for operation from -40°C to 85°C, ensuring reliable performance in harsh environments.
  • Improved Signal Integrity: The differential signaling helps to minimize the effects of noise, providing a more reliable communication channel over long distances.
  • Fail-Safe Receiver: The receiver inputs have a fail-safe feature that ensures a known state if the inputs are open or shorted, or if the differential input voltage is 0V.

Applications

  • Industrial Automation
  • Telecommunications
  • Networking Equipment
  • Automotive Electronics

Product Specifications

The SN65MLVD201DRG4 comes in a compact SOIC-8 package and is designed with the following specifications:

  • Single 3.3V Supply Operation
  • 200 Mbps Signaling Rate
  • Meets or Exceeds the Requirements of TIA/EIA-899 Standard
  • Low-Voltage Differential Signaling with Typical Output Voltage of 350 mV and a 100Ω Load
  • Bus-Pin ESD Protection Exceeds 15 kV
  • Glitch-Free Power-Up and Power-Down Protection for Hot-Plugging Applications

With its combination of speed, reliability, and low power consumption, the SN65MLVD201DRG4 is a versatile solution for any designer looking to optimize their high-speed data transmission systems.

You May Also Be Interested in

Union Semiconductor
3 DRIVER/5 RECEIVER RS 232 / 3/5 Transceiver Full RS232 28-TSSOP
Lowest to $0.9939
Harris Corporation
RS-232 TRANSMITTER/RECIEVER / 4/5 Transceiver Full RS232 28-SSOP
Need more? Email Us
NXP / Nexperia
IC TRANSCEIVER HALF 2/2 14HVSON / 2/2 Transceiver Half CANbus 14-HVSON (3x4.5)
Lowest to $2.6277
Cypress Semiconductor Corp
IC DRIVER 28PLCC / Driver Fibre Channel 28-PLCC (11.51x11.51)
Lowest to $127.2727
Analog Devices Inc.
IC TRANSCEIVER HALF 1/1 16SOIC / 1/1 Transceiver Half RS422, RS485 16-SOIC
Lowest to $72.1805
Maxim Integrated
IC TRANSCEIVER FULL 1/1 16TSSOP / 1/1 Transceiver Full RS232 16-TSSOP
Lowest to $11.4253
Texas Instruments
IC DRIVER 2/0 24VQFN / 2/0 Driver xDSL 24-VQFN (5x4)
Lowest to $5.5950
Sipex Corporation
RS-232 TRANSCEIVER
Lowest to $1.1130
Renesas Electronics America
IC TRANSCEIVER FULL 2/2 16TSSOP / 2/2 Transceiver Full RS232 16-TSSOP
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $2.9432 $50.0344
42+ $2.4150 $101.4300
65+ $2.3395 $152.0675
89+ $2.2640 $201.4960
115+ $2.1886 $251.6890
153+ $1.9622 $300.2166
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,511 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess