EN
  • EN
  • DE

CD74HC109M96

Part No CD74HC109M96
Manufacturer Texas Instruments
Catalog Logic - Flip Flops
Description IC FF JK TYPE DUAL 1BIT 16SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 5 Weeks
Features Flip Flop Element JK Type Bit Positive Edge 16-SOIC (0.154", 3.90mm Width)
Manufacturer Texas Instruments
Series 74HC
Package Reel - TR
Operating Temperature Range -55°C ~ 125°C (TA)
Mounting Surface Mount
Package 16-SOIC (0.154", 3.90mm Width)
Case / Package 16-SOIC
Family Name 74HC109
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number -CD74HC109M96G4-NDR, CD74HC109M96G4-ND, CD74HC109M96E4-ND, CD74HC109M96-ND, -296-31563-1-ND, -296-31563-1, CD74HC109M96E4, 296-31563-1, 296-31563-2, 296-31563-6, -CD74HC109M96G4, -CD74HC109M96E4, -CD74HC109M96E4-NDR, CD74HC109M96G4
Quantity per package 2500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 866157-CD74HC109M96
Ultra Librarian 3D Model Ultra Librarian CD74HC109M96 CAD Model

Description

Overview of the Texas Instruments CD74HC109M96 Dual J-K Flip-Flop

The Texas Instruments CD74HC109M96 is a high-speed CMOS logic dual J-K flip-flop integrated circuit that combines the low power consumption of CMOS with the speed and functionality similar to Low Power Schottky TTL. This flip-flop is a versatile component commonly used in a variety of digital applications, including counters, registers, and control circuits.

Key Features

  • Logic Type: J-K Flip-Flop
  • Number of Circuits: Dual
  • Output Type: Differential
  • Trigger Type: Positive Edge
  • Supply Voltage Range: 2V to 6V
  • Operating Temperature: -55°C to 125°C
  • Mounting Type: Surface Mount
  • Package / Case: SOIC-16

Functional Description

The CD74HC109M96 features two J-K flip-flops with individual J, K, clear, and clock inputs, and with separate Q and Q̅ outputs. This device can be used in both toggle and non-toggle modes, providing versatility in its applications. The flip-flops are edge-triggered, responding to the rising edge of the clock signal, and they also feature a direct clear input for synchronous reset functionality.

Applications

With its robust design and flexible operation, the CD74HC109M96 is ideal for a wide range of digital applications, including:

  • Frequency dividers
  • Binary counters
  • Control registers
  • Data storage
  • Shift registers
  • System clock management

Quality and Reliability

Texas Instruments is known for its commitment to quality and reliability, and the CD74HC109M96 is no exception. It is designed to meet or exceed the stringent requirements of the industrial and automotive industries, ensuring high performance and durability in the most demanding conditions.

Ordering Information

The CD74HC109M96 is supplied in a SOIC-16 package and is available in tape and reel packaging, making it suitable for automated assembly processes. For detailed ordering and shipping information, please refer to the Texas Instruments official website or contact an authorized distributor.

You May Also Be Interested in

Texas Instruments
IC FF JK TYPE DBL 1-BIT 14-PDIP
Need more? Email Us
Texas Instruments
IC FF JK TYPE DBL 1-BIT 16-SOIC
Lowest to $1.8918
Nexperia USA Inc.
IC FF D-TYPE SINGLE 8-BIT 20-SO
Need more? Email Us
Texas Instruments
IC FF D-TYPE SINGLE 8BIT 20PDIP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC FF D-TYPE SINGLE 8BIT 20LCC
Need more? Email Us
Nexperia USA Inc.
IC FF D-TYPE DBL 9-BIT 56-TSSOP
Need more? Email Us
Texas Instruments
IC FF JK TYPE DBL 1-BIT 14-SOIC
Need more? Email Us
Texas Instruments
IC FF JK TYPE DBL 1-BIT 16-SOIC
Need more? Email Us
Texas Instruments
IC FF D-TYPE SINGLE 8BIT 20SOIC
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657

Pricing & Ordering

Quantity Unit Price Ext. Price
110+ $0.4597 $50.5670
270+ $0.3772 $101.8440
415+ $0.3654 $151.6410
570+ $0.3536 $201.5520
735+ $0.3419 $251.2965
980+ $0.3065 $300.3700
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,370 pieces
MOQ: 110 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess