Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microprocessors
Mfr NXP USA Inc.
Series MPC85xx
Package Tray
Product Status Obsolete
Core Processor PowerPC e500
Number of Cores/Bus Width 1 Core, 32-Bit
Speed 1.333GHz
Co-Processors/DSP Signal Processing; SPE
RAM Controllers DDR, DDR2, SDRAM
Graphics Acceleration No
Ethernet 10/100/1000Mbps (4)
Voltage - I/O 1.8V, 2.5V, 3.3V
Temperature Range - Operating -40°C ~ 105°C (TA)
Package / Case 783-BBGA, FCBGA
Supplier Device Package 783-FCPBGA (29x29)
Additional Interfaces DUART, I2C, PCI, RapidIO
Base Product Number MPC8548
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Names MPC8548CVJAUJD-ND,568-14024,935323602557
Standard Package 36
Win Source Part Number 1199846-MPC8548CVJAUJD
Ultra Librarian 3D Model Ultra Librarian MPC8548CVJAUJD CAD Model

Description

NXP MPC8548CVJAUJD PowerQUICC III Processor

The NXP MPC8548CVJAUJD is a highly integrated microprocessor that exemplifies the cutting-edge PowerQUICC III family, designed to meet the demanding needs of networking and communications infrastructure. This product is engineered with performance and versatility in mind, making it an ideal solution for a wide range of applications including routers, switches, gateways, and other embedded computing systems in the networking domain.

Key Features:

  • e500 Core: At the heart of the MPC8548CVJAUJD is the e500 core which is built on Power Architecture technology. The core is capable of delivering superior performance with a maximum core frequency of up to 1.5 GHz, ensuring efficient processing for complex tasks.
  • Integrated Security: This processor includes an advanced security engine designed to handle encryption, decryption, and security protocols efficiently, thereby providing robust security for network transactions.
  • High-Speed Connectivity: With integrated support for Gigabit Ethernet, the MPC8548CVJAUJD offers high-speed networking capabilities. This ensures rapid data transfer rates which are essential for high-performance networking equipment.
  • Memory Support: The processor features an integrated memory controller that supports DDR2 SDRAM, providing a high bandwidth interface for memory-intensive applications.
  • PCI Express Interface: For expansion and connectivity, the processor includes a PCI Express interface, allowing for high-speed communication with peripheral devices.

Advanced Technologies:

The MPC8548CVJAUJD leverages NXP's advanced semiconductor technologies to deliver low power consumption and high reliability. It is manufactured using a 90 nm process technology which contributes to its efficiency and longevity.

Applications:

With its robust feature set, the NXP MPC8548CVJAUJD is suitable for a variety of applications, particularly in the networking and telecommunications sectors. Its high-speed data processing and connectivity options make it an excellent choice for embedded systems that require reliable, secure, and fast data handling capabilities.

In summary, the NXP MPC8548CVJAUJD is a powerful and versatile processor that provides a solid foundation for the next generation of networking equipment. Its combination of performance, integrated features, and connectivity options make it a top contender in the field of embedded processing solutions.

You May Also Be Interested in

NXP / Nexperia
IC MCU 32BIT 256KB FLASH 100LQFP / ARM® Cortex®-M3 series Microcontroller IC 32-Bit Single-Core 100MHz 256KB (256K x 8) FLASH 100-LQFP (14x14)
Lowest to $28.2220
ECAD model for LPC1763FBD100K
Freescale Semiconductor - NXP
IC MPU QORIQ P1 1GHZ PBGA689
Need more? Email Us
ECAD model for P1022PSN2LFA
NXP / Nexperia
IC MCU 32BIT ROMLESS 364MAPBGA / ARM® Cortex®-A5 + Cortex®-M4 Microprocessor IC series 2 Core, 32-Bit 400MHz, 133MHz 364-LFBGA (17x17)
Lowest to $74.9731
ECAD model for SVF522R3K1CMK4
NXP / Nexperia
I.MX6ULL ROM PERF ENHAN / ARM® Cortex®-A7 Microprocessor IC series 1 Core, 32-Bit 528MHz 289-MAPBGA (14x14)
Lowest to $17.9479
ECAD model for MCIMX6Y0CVM05AB
Freescale Semiconductor - NXP
Addendum to M68000 User Manual
Need more? Email Us
ECAD model for MC68HC000CFN12
Intel
MPU 186 Processor 16-Bit 1um 13MHz 100-Pin SQFP
Need more? Email Us
ECAD model for YW80L186EC13
STMicroelectronics
IC MPU 450MHZ 361LFBGA / ARM® Cortex®-R4 Microprocessor IC - 2 Core, 32-Bit 450MHz 361-LFBGA (16x16)
Need more? Email Us
ECAD model for STA1095POA3
Renesas Electronics America
8-BIT MICROPROCESSOR / Microprocessor IC *
Need more? Email Us
ECAD model for HD64180S2H8V
Freescale Semiconductor - NXP
IC MPU MPC83XX 333MHZ 516TEPBGA
Need more? Email Us
ECAD model for MPC8313ECZQAFFC

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7863
ECAD model for EC2-5NU
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.2978
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.9781
ECAD model for TPS82130SILR
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.9080
ECAD model for ICM-42688-P
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention