Products specifications Report Issue?

Connector Type Non-Stackthrough, Unkeyed (PC/104)
Connector Style PC/104 Plus
Number of Positions 120
Number of Positions Loaded All
Pitch 0.079" (2.00mm)
Number of Rows 4
Mounting Type Through Hole
Termination Solder
Features Screwlocks (2)
Contact Finish Gold
Contact Finish Thickness 15.0µin (0.38µm)
Color Black
Package Tray
Supply and Demand Status Shortage
Win Source Part Number 1613076-1375965-4
Ultra Librarian 3D Model Ultra Librarian 1375965-4 CAD Model

You May Also Be Interested in

TE Connectivity
CONN HDR IMPACT 60POS EDGE MNT
Need more? Email Us
ECAD model for 2143018-3
TE Connectivity
CONN RCPT HD 75POS PCB
Lowest to $170.4546
ECAD model for 532431-1
Amphenol
CONN HEADER BLADE PWR 8POS PCB
Need more? Email Us
ECAD model for 70236-101LF
TE Connectivity
CONN HEADER 180POS EDGE MNT
Need more? Email Us
ECAD model for 2102319-1
TE Connectivity
CONN HEADER 90POS EDGE MNT
Need more? Email Us
ECAD model for 2000890-1
TE Connectivity
CONN RCPT HD 80POS EDGE MNT
Lowest to $19.2043
ECAD model for 1934224-1
Amphenol
CONN RCPT BLADE PWR 10P EDGE MNT
Need more? Email Us
ECAD model for 85876-102LF
TE Connectivity
ZD M 4-10 40POS 3.7MM
Need more? Email Us
ECAD model for 973031
TE Connectivity
CONN RCPT HD 220POS PCB
Need more? Email Us
ECAD model for 532434-8

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7863
ECAD model for EC2-5NU
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.2978
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.9781
ECAD model for TPS82130SILR
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.9080
ECAD model for ICM-42688-P

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention