Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel
Core Processor ARM Cortex-M0+
Data Bus Width 32-Bit
Speed 32MHz
Connectivity I2C, IrDA, SPI, UART/USART
Peripherals Brown-out Detect/Reset, DMA, I2S, POR, PWM, WDT
The number of I/O 37
Program Memory Size 64KB
Program Memory Type FLASH
EEPROM Size 2K x 8
Date RAM Size 8K x 8
Supply Voltage 1.65V ~ 3.6V
Data Converters A/D 10x12b
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 48-LQFP
Supplier Device Package 48-LQFP (7x7)
Manufacturer Pack Quantity 1
MSL Level 3 (168 Hours)
Win Source Part Number 716443-STM32L051C8T6TR
Family Name STM32L051C8
ECCN 3A991.a.2
Country of Origin China, Malaysia, Philippines, Taiwan
Halogen Free Compliant
Estimated EOL Date 2028
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian STM32L051C8T6TR CAD Model

Description

The STM32L051C8T6TR is a cutting-edge microcontroller product from STMicroelectronics, renowned for its high performance, energy efficiency, and versatility. This microcontroller belongs to the STM32L0 series, which is STMicroelectronics' ultra-low-power ARM Cortex-M0+ series, designed for cost-sensitive applications that require power efficiency and minimal energy consumption.

Key Features:

  • Core: ARM Cortex-M0+ 32-bit RISC core operating at a frequency of up to 32 MHz.
  • Memory: The device is equipped with 64KB of Flash memory and 8KB of RAM, providing ample storage for code and data.
  • Energy Efficiency: It features multiple power-saving modes including low power run, sleep, low power sleep, and stop mode, ensuring optimal power consumption in various states of operation.
  • Robust I/Os: Comes with up to 55 fast I/Os, all of which are 5V-tolerant, and several high-performance peripherals such as USART, SPI, I2C interfaces, and multiple timers.
  • ADC: Includes a 12-bit, 1.14 MSPS analog-to-digital converter, which provides precise measurement capabilities for analog signals.
  • Package: Available in a 48-pin LQFP package, which is suitable for space-constrained applications.
  • Temperature Range: Operates within the industrial temperature range of -40°C to 85°C, making it reliable for use in harsh environments.
  • Development Support: Supported by a comprehensive set of development tools, including the STM32Cube ecosystem, which provides software libraries and hardware support for quick and efficient product development.

Applications:

The STM32L051C8T6TR is ideal for a wide range of applications, particularly those that prioritize energy efficiency. Its use cases include, but are not limited to, consumer electronics, IoT devices, wearables, medical devices, and industrial control systems.

Quality and Reliability:

STMicroelectronics ensures that the STM32L051C8T6TR meets the highest quality and reliability standards. The product is designed to provide a long operational lifespan even in the most demanding conditions, backed by STMicroelectronics' commitment to excellence in manufacturing and customer support.

You May Also Be Interested in

Renesas Electronics America
SINGLE-CHIP 8-BIT CMOS MICROCOMPUTER
Need more? Email Us
ECAD model for M37547G4FP
Silicon Labs
IC MCU 8BIT 64KB FLASH 24QFN
Lowest to $3.6908
ECAD model for EFM8LB12F64ES1-C-QFN24R
Silicon Labs
IC MCU 32BIT 256KB FLASH 48QFN
Need more? Email Us
ECAD model for EFM32PG1B200F256GM48-C0R
Microchip Technology
IC MCU 16BIT 32KB FLASH 64QFN
Need more? Email Us
ECAD model for DSPIC33CK32MP206-E/MR
Silicon Labs
IC MCU 32BIT 2MB FLASH 120BGA
Need more? Email Us
ECAD model for EFM32GG11B820F2048GL120-B
Renesas Electronics America
Single-Chip Microcomputer
Need more? Email Us
ECAD model for HD6473297F16
Freescale Semiconductor - NXP
Microcontroller Unit (MCU)
Need more? Email Us
ECAD model for MC9S12DT256VFU
NXP / Nexperia
LPC1114 - Cortex-M0+/M0 RISC Mic
Need more? Email Us
ECAD model for LPC1114LVFHN24/103
Infineon Technologies
IC MCU 32BIT 2MB FLASH 100TQFP
Need more? Email Us
ECAD model for TC233L32F200FABKXUMA1

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7863
ECAD model for EC2-5NU
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.2978
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.9781
ECAD model for TPS82130SILR
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.9080
ECAD model for ICM-42688-P

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.4364 $50.2740
75+ $1.3455 $100.9125
120+ $1.3000 $156.0000
170+ $1.2091 $205.5470
215+ $1.1637 $250.1955
270+ $1.1182 $301.9140
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 31,080 pieces
MOQ: 35 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention