EN
  • EN
  • DE

SN65MLVD048RGZT

Part No SN65MLVD048RGZT
Manufacturer Texas Instruments
Catalog Interface - Drivers, Receivers, Transceivers
Description IC RECEIVER 0/4 48VQFN / 0/4 Receiver LVDS, Multipoint 48-VQFN (7x7)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
Mfr Texas Instruments
Series -
Package Tape & Reel
Product Status Active
Type Receiver
Protocol LVDS, Multipoint
Number of Drivers/Receivers 0/4
Duplex -
Receiver Hysteresis 25 mV
Data Rate 250Mbps
Voltage - Supply 3V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 48-VFQFN Exposed Pad
Supplier Device Package 48-VQFN (7x7)
Base Product Number 65MLVD048
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1354232-SN65MLVD048RGZT
Ultra Librarian 3D Model Ultra Librarian SN65MLVD048RGZT CAD Model

Description

Product Overview: SN65MLVD048RGZT

The SN65MLVD048RGZT is a high-performance, four-channel multipoint low-voltage differential (M-LVDS) transceiver designed by Texas Instruments. This robust device is specifically engineered to operate over a wide temperature range and is suitable for multipoint applications in noisy environments such as telecom infrastructure, data centers, and industrial control systems.

Key Features

  • M-LVDS Interface: The device adheres to the TIA/EIA-899 standard for multipoint LVDS, ensuring compatibility with other standard-compliant devices and enabling reliable data transmission at rates up to 200 Mbps.
  • Quad Channel Configuration: With four differential line drivers and receivers, this transceiver can handle multiple data streams simultaneously, making it an efficient solution for complex data transmission tasks.
  • Wide Operating Temperature Range: The SN65MLVD048RGZT is built to withstand industrial temperature ranges from -40°C to 85°C, ensuring reliable performance under varying environmental conditions.
  • Robust ESD Protection: Enhanced electrostatic discharge (ESD) protection is incorporated on the bus pins to prevent damage from static electricity, contributing to the longevity and durability of the device.
  • Low Power Consumption: It features a low-power architecture, which minimizes power usage during operation, making it an energy-efficient choice for power-sensitive applications.
  • Hot Swap Capability: The device includes a hot swapping feature that allows for the addition or removal of nodes without powering down the system, providing greater flexibility and minimizing downtime.

Applications

The SN65MLVD048RGZT is versatile and can be used across various applications. It is ideal for clock distribution, backplane interconnects, and data bus transmission in systems that require high-speed, bidirectional communication. Its robust design makes it suitable for industrial automation, telecommunications, and networking equipment, where data integrity and system reliability are paramount.

Package and Quality

Packaged in a compact 48-pin VQFN (RGZ) package, the SN65MLVD048RGZT saves valuable board space while providing excellent thermal performance. It is RoHS compliant and adheres to Texas Instruments' stringent quality standards, ensuring a reliable solution for your high-speed communication needs.

You May Also Be Interested in

Texas Instruments
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half CANbus 8-SOIC
Lowest to $1.1892
Texas Instruments
IC TRANSCEIVER 1/1 8SOIC / 1/1 Transceiver CANbus 8-VSON (3x3)
Lowest to $1.3000
Maxim Integrated
IC TRANSCEIVER FULL 2/2 16SOIC / 2/2 Transceiver Full RS232 16-SOIC
Lowest to $0.9520
Renesas Electronics America
IC TRANSCEIVER FULL 2/2 16TSSOP / 2/2 Transceiver Full RS232 16-TSSOP
Need more? Email Us
Texas Instruments
IC TXRX/ISO FULL 1/1 16SOIC / 1/1 Transceiver, Isolated Full RS422, RS485 16-SOIC
Lowest to $3.8016
Harris Corporation
RS-232 TRANSMITTER/RECIEVER / 4/5 Transceiver Full RS232 28-SSOP
Need more? Email Us
Texas Instruments
IC TRANSCEIVER 64HVQFP / Transceiver IEEE 802.3 64-HVQFP (10x10)
Lowest to $9.2501
Union Semiconductor
3 DRIVER/5 RECEIVER RS 232 / 3/5 Transceiver Full RS232 28-TSSOP
Lowest to $0.9939
Texas Instruments
IC DRIVER 2/0 24VQFN / 2/0 Driver xDSL 24-VQFN (5x4)
Lowest to $5.5950

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.3319 $51.3233
17+ $6.0160 $102.2720
26+ $5.8280 $151.5280
36+ $5.6400 $203.0400
46+ $5.4520 $250.7920
62+ $4.8880 $303.0560
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 18 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess