Product Overview: SN65MLVD047PWR by Texas Instruments
The SN65MLVD047PWR is a versatile and high-performance quadruple differential line driver designed and manufactured by Texas Instruments. This device is part of the M-LVDS (Multipoint Low-Voltage Differential Signaling) family and is specifically engineered to operate over a broad range of data rates and signaling conditions. It is ideal for applications requiring high-speed data transmission with low power consumption and minimal electromagnetic interference (EMI).
Key Features
- High-Speed Data Transmission: The SN65MLVD047PWR supports signaling rates up to 200 Mbps, making it suitable for high-speed data transmission in networking and telecommunications.
- Low-Voltage Differential Signaling: The device uses M-LVDS technology to achieve low-voltage signaling, which reduces power consumption and enables the use of smaller voltage supplies (3.3V).
- Robust Design: This line driver is designed with controlled edge rates and has fail-safe circuitry that ensures the receiver output is in a high state when the inputs are open or shorted. This makes the device highly reliable in demanding environments.
- Thermal Shutdown Protection: The SN65MLVD047PWR includes a thermal shutdown feature that protects the device from overheating, thereby enhancing its longevity and performance stability.
Applications
- Telecommunications: It is suitable for use in telecom infrastructure, where high-speed and reliable data transmission is crucial.
- Networking Equipment: This device can be integrated into network routers, switches, and hubs for efficient data handling.
- Industrial Control Systems: The SN65MLVD047PWR can be used in industrial environments for control and automation systems requiring fast and precise data communication.
Product Specifications
| Parameter |
Value |
| Package/Case |
TSSOP-16 |
| Operating Temperature |
-40°C to +85°C |
| Supply Voltage |
3.3V ± 0.3V |
| Signaling Rate |
Up to 200 Mbps |
The SN65MLVD047PWR by Texas Instruments stands out for its combination of high-speed performance, low power dissipation, and robustness, making it a preferred choice for engineers and designers in various high-demand applications.