EN
  • EN
  • DE

SN65MLVD047PWG4

Part No SN65MLVD047PWG4
Manufacturer Texas Instruments
Catalog Interface - Drivers, Receivers, Transceivers
Description IC DRIVER 4/0 16TSSOP / 4/0 Driver LVDS, Multipoint 16-TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - Drivers, Receivers, Transceivers
Mfr Texas Instruments
Package Tube
Product Status Obsolete
Type Driver
Protocol LVDS, Multipoint
Number of Drivers/Receivers 4/0
Data Rate 200Mbps
Voltage - Supply 3V ~ 3.6V
Mounting SMD (SMT)
Package / Case 16-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 16-TSSOP
Base Product Number SN65MLV
Standard Package 90
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 5A991B1
HTSUS 8542.39.0001
Win Source Part Number 1261213-SN65MLVD047PWG4
Ultra Librarian 3D Model Ultra Librarian SN65MLVD047PWG4 CAD Model

Description

Product Overview: SN65MLVD047PWG4 by Texas Instruments

The SN65MLVD047PWG4 is a robust and high-performance quad differential line receiver designed by Texas Instruments to interface with low-voltage differential signaling (LVDS) systems. This device is specifically engineered to provide reliable data transmission at high speeds while minimizing power consumption, making it an excellent choice for a broad range of applications including networking, telecommunications, and computing.

Key Features

  • High-Speed Data Transfer: The device supports signaling rates up to 400 Mbps, enabling fast and efficient data communication.
  • Low-Voltage Operation: It operates at a supply voltage of 3.3V, which helps in reducing power consumption and making the system energy-efficient.
  • Robust Protection: The SN65MLVD047PWG4 offers excellent protection against electrostatic discharge (ESD), ensuring the device's longevity and reliability in harsh environments.
  • Wide Temperature Range: With an operational temperature range from -40°C to +85°C, this line receiver can perform reliably in a variety of conditions.
  • Fail-Safe Feature: The device has a fail-safe feature that ensures the receiver output is high if the input is shorted or open, providing additional system stability.

Applications

The SN65MLVD047PWG4 is versatile in its applications and is particularly useful in:

  • High-speed data transmission systems
  • Backplane interconnects
  • Telecommunications infrastructure
  • Networking equipment such as switches and routers
  • Computer peripherals and server systems

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the SN65MLVD047PWG4 is no exception. It is manufactured to the highest standards to ensure peak performance and reliability. The device is supplied in a TSSOP (Thin Shrink Small Outline Package) with 16 pins, providing a compact footprint that is suitable for space-constrained applications.

Whether you are designing a high-speed communication interface or looking for a reliable LVDS solution, the SN65MLVD047PWG4 from Texas Instruments offers a blend of performance, efficiency, and durability that can meet the demands of your next project.

You May Also Be Interested in

Cypress Semiconductor Corp
IC DRIVER 28PLCC / Driver Fibre Channel 28-PLCC (11.51x11.51)
Lowest to $127.2727
Texas Instruments
IC TRANSCEIVER FULL 2/2 20SSOP / 2/2 Transceiver Full RS232 20-SSOP
Lowest to $2.7793
Texas Instruments
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half CANbus 8-SOIC
Lowest to $1.0806
Maxim Integrated
RS-232 TRANSCEIVERS / 3/5 Transceiver Full RS232 26-UCSP (3.06x3.06)
Need more? Email Us
Harris Corporation
RS-232 TRANSMITTER/RECIEVER / 4/5 Transceiver Full RS232 28-SSOP
Need more? Email Us
Texas Instruments
IC DRIVER 2/0 24VQFN / 2/0 Driver xDSL 24-VQFN (5x4)
Lowest to $5.5950
Infineon Technologies
IC TRANSCEIVER 1/1 TSON-8 / 1/1 Transceiver CANbus PG-TSON-8-1
Lowest to $2.1292
Sipex Corporation
RS-232 TRANSCEIVER
Lowest to $1.1130
Analog Devices Inc.
IC TRANSCEIVER HALF 1/1 16SOIC / 1/1 Transceiver Half RS422, RS485 16-SOIC
Lowest to $72.1805

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess