EN
  • EN
  • DE

BTA08-600BW3G

Part No BTA08-600BW3G
Manufacturer ON Semiconductor
Catalog Triacs
Description SNUBBERLESS TRIAC, 600V, 8A, TO-
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Thyristors - TRIACs
Mfr ON Semiconductor
Package Bulk
Product Status Active
Triac Type Standard
Voltage - Off State 600 V
Current - On State (It (RMS)) (Max) 8 A
Voltage - Gate Trigger (Vgt) (Max) 1.1 V
Current - Non Rep. Surge 50, 60Hz (Itsm) 90A @ 60Hz
Current - Gate Trigger (Igt) (Max) 50 mA
Current - Hold (Ih) (Max) 60 mA
Configuration Single
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting Type Through Hole
Package / Case TO-220-3
Supplier Device Package TO-220AB
Standard Package 221 pcs
ECCN EAR99
HTSUS 8541.30.0080
Win Source Part Number 572502-BTA08-600BW3G
Ultra Librarian 3D Model Ultra Librarian BTA08-600BW3G CAD Model

Description

ON Semiconductor BTA08-600BW3G Triac

The BTA08-600BW3G is a high-performance triac designed and manufactured by ON Semiconductor, a leader in energy-efficient innovations. This robust semiconductor device is engineered to control AC power in a wide range of applications, offering a seamless solution for AC switching and phase control operations in domestic and industrial settings.

This triac is part of the BTA08 series and is characterized by its 600V blocking voltage capability, making it suitable for applications that require high voltage operation. It has a maximum current rating of 8A, which allows it to handle moderate power loads with ease. The device is designed to work in environments with a junction temperature range of -40°C to 125°C, ensuring reliable performance under varying thermal conditions.

One of the key features of the BTA08-600BW3G is its gate trigger current of 50mA, which is relatively low and helps to minimize power loss during operation. This makes the triac an energy-efficient choice for designers looking to optimize their power management systems. Additionally, the device offers high commutation capabilities, which is essential for applications that involve frequent switching and potential for high surge currents.

The BTA08-600BW3G is packaged in a TO-220AB package, which is a widely used and well-known package type for power devices. This package provides a good balance between thermal performance and size, making it suitable for PCB mounting in a variety of applications. Its three-pin configuration is standard for triacs, with the main terminals (MT1 and MT2) and the gate terminal (G) clearly marked for straightforward integration into circuits.

Common applications for this triac include motor control circuits, lighting control systems, and heating regulation, where precise and efficient control of AC power is critical. Its robust design ensures that it can withstand the stresses of inductive loads and frequent switching, making it a reliable component for long-term use.

In summary, the BTA08-600BW3G from ON Semiconductor is a versatile and durable triac that offers excellent performance for controlling AC power in a variety of applications. Its high voltage and current ratings, combined with efficient gate triggering and high commutation capabilities, make it a top choice for designers seeking a dependable solution for their power control needs.

You May Also Be Interested in

Littelfuse Inc.
TRIAC SENS GATE 400V 0.8A TO92
Need more? Email Us
STMicroelectronics
TRIAC SENS GATE 600V 10A D2PAK
Need more? Email Us
Littelfuse Inc.
TRIAC SENS GATE 600V 6A TO251
Need more? Email Us
WeEn Semiconductors
TRIAC 600V 12A TO220F
Need more? Email Us
Littelfuse Inc.
TRIAC 600V 25A TO220
Lowest to $2.9105
Littelfuse Inc.
TRIAC ALTERNSTR 400V 25A TO218X
Need more? Email Us
Littelfuse Inc.
TRIAC 600V 12A TO220AB
Lowest to $1.2108
Littelfuse Inc.
TRIAC SENS GATE 600V 6A TO251
Need more? Email Us
Littelfuse Inc.
TRIAC ALTERNSTR 600V 25A TO263AB
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $2.1783 $65.3490
65+ $1.7879 $116.2135
105+ $1.7313 $181.7865
140+ $1.6759 $234.6260
180+ $1.6205 $291.6900
240+ $1.4530 $348.7200
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,000 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess