EN
  • EN
  • DE

SN65LVPE502CPEVM

Part No SN65LVPE502CPEVM
Manufacturer Texas Instruments
Catalog Evaluation and Demonstration Boards and Kits
Description EVAL MODULE FOR SN65LVPE502CP / SN65LVPE502CP Signal Buffer and Repeater Evaluation Board
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Development Boards, Kits, Programmers
Manufacturer Texas Instruments
Part Status Obsolete(EOL)
Main Purpose Interface, USB 3.0 Hub
Embedded No
Utilized IC / Part SN65LVPE502CP
Primary Attributes Reference Design for Cable Extension
Supplied Contents Board(s), Power Supply
Win Source Part Number 794855-SN65LVPE502CPEVM
Popularity Medium
Supply and Demand Status Balance
Quantity per package 1
Family Name SN65LVPE502CP
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian SN65LVPE502CPEVM CAD Model

Description

SN65LVPE502CPEVM Evaluation Module from Texas Instruments

The SN65LVPE502CPEVM is an evaluation module designed for the thorough examination and performance testing of the SN65LVPE502CP USB 3.0 redriver from Texas Instruments. This redriver is engineered to enhance signal quality by equalizing and de-emphasizing signals on high-speed differential USB lanes. The SN65LVPE502CP is particularly suited for applications that demand improved signal integrity over long PCB traces or cables.

The evaluation module provides a robust platform for designers and engineers to explore the features and capabilities of the SN65LVPE502CP. With its user-friendly layout, the EVM allows for straightforward access to all the signals and settings necessary to optimize the redriver for a variety of scenarios. The board comes equipped with SMA connectors, which offer a convenient way to connect to test equipment and analyze the performance of the redriver in various signal integrity scenarios.

Key features of the SN65LVPE502CPEVM include:

  • Direct access to the SN65LVPE502CP redriver IC for easy evaluation.
  • On-board SMA connectors to facilitate high-speed signal probing and testing.
  • Configurable settings for signal equalization and de-emphasis, allowing for optimization based on specific system requirements.
  • Support for USB 3.0 data rates of up to 5 Gbps, ensuring compatibility with current high-speed USB applications.
  • Compact and durable design, making it suitable for both lab and field testing.

Developers can take advantage of the evaluation module to fine-tune the redriver's settings for their specific use case, ensuring that the USB 3.0 signals maintain their integrity, even over extended distances or through challenging electrical environments. The SN65LVPE502CPEVM is an invaluable tool for any professional working on systems that incorporate USB 3.0 connectivity, providing a means to achieve optimal signal quality and ensure reliable high-speed data transmission.

For further technical documentation, application notes, and support, users can visit the Texas Instruments website, where a wealth of resources is available to assist in the effective utilization of the SN65LVPE502CPEVM Evaluation Module and the SN65LVPE502CP redriver IC.

You May Also Be Interested in

MaxLinear Inc
EVAL BOARD FOR XR20M1170
Need more? Email Us
IDT, Integrated Device Technology Inc
ZSC31015 MASS CALIBR. REF. BOARD / ZSC31015 Sensor Signal Conditioner Interface Evaluation Board
Need more? Email Us
Microchip Technology
EVAL BOARD FOR MTCH6102
Need more? Email Us
Texas Instruments
EVAL BOARD FOR BQ24735
Need more? Email Us
Diodes Incorporated
EVAL BOARD FOR PI7C9X2G404SVA
Need more? Email Us
FTDI, Future Technology Devices International Ltd
EVAL BOARD FOR FT240X
Need more? Email Us
NKK Switches
EVAL BOARD FOR ISC01P
Need more? Email Us
Texas Instruments
EVAL BOARD FOR BQ24296
Need more? Email Us
TDK InvenSense
EVAL BOARD FOR ICS-43432
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess