EN
  • EN
  • DE

MPF200T-FCSG325E

Part No MPF200T-FCSG325E
Manufacturer Microchip Technology
Catalog Embedded - FPGAs (Field Programmable Gate Array)
Description IC FPGA 170 I/O 325FPGA / PolarFire™ Field Programmable Gate Array (FPGA) IC 170 13619200 192000 325-LFBGA, FC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
Mfr Microchip Technology
Series PolarFire™
Package Tray
Number of Logic Elements/Cells 192000
Total RAM Bits 13619200
Number of I/O 170
Voltage - Supply 0.97V ~ 1.08V
Mounting Type Surface Mount
Temperature Range - Operating 0°C ~ 100°C (TJ)
Package / Case 325-LFBGA, FC
Supplier Device Package 325-FCBGA (11x14.5)
Base Product Number MPF200
Standard Package 1
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991D
HTSUS 8542.39.0001
Win Source Part Number 1351078-MPF200T-FCSG325E
Ultra Librarian 3D Model Ultra Librarian MPF200T-FCSG325E CAD Model

Description

Microchip Technology's MPF200T-FCSG325E FPGA

The MPF200T-FCSG325E is a state-of-the-art field-programmable gate array (FPGA) from Microchip Technology, designed to deliver high performance for a wide range of applications. This product is part of the PolarFire® FPGA family, which is renowned for its low power consumption, cost-effectiveness, and reliability. The PolarFire® FPGA series is particularly well-suited for applications in wireline access networks, cellular infrastructure, defense, and commercial aviation.

This device offers a rich set of features that make it an ideal choice for designers looking to balance power and performance. The MPF200T-FCSG325E boasts 192,000 Logic Elements (LEs), providing ample logic density for complex designs. Additionally, it contains 12.7 Mb of LSRAM and 1,480 Kb of uSRAM, which are essential for buffering and high-speed processing tasks.

The MPF200T-FCSG325E supports high-speed transceiver data rates up to 12.7 Gbps, making it suitable for high-throughput applications. It also offers 16 SERDES transceivers, allowing for flexible connectivity options. Furthermore, the device features 481 user I/Os, which provide designers with the flexibility to connect a wide range of peripherals and components.

Security is a key consideration in today's connected world, and the MPF200T-FCSG325E addresses this need with advanced security features. It includes a cryptographic processor, secure boot, and a random number generator to ensure data integrity and secure operations. These features are critical for applications that require secure data transactions or operate in potentially hostile environments.

For ease of development, Microchip Technology provides comprehensive design tools and resources for the MPF200T-FCSG325E. Designers can take advantage of the Libero® SoC Design Suite, which offers a complete set of tools for design, simulation, optimization, and debugging.

In summary, the MPF200T-FCSG325E from Microchip Technology is a robust FPGA solution that strikes an excellent balance between power efficiency and performance. With its rich feature set, advanced security, and comprehensive design support, this FPGA is well-suited for a variety of applications that demand reliability and efficiency.

You May Also Be Interested in

Amd
IC FPGA ARTIXUP 484BGA
Lowest to $92.5374
Intel
IC FPGA 532 I/O 780FBGA
Lowest to $123.1344
Altera
IC FPGA 274 I/O 356BGA
Need more? Email Us
Microchip Technology
IC FPGA 300 I/O 536CSPBGA
Need more? Email Us
Amd
IC FPGA 170 I/O 256FTBGA
Lowest to $52.3881
Amd
IC FPGA 210 I/O 324CSBGA
Lowest to $156.7165
Lattice Semiconductor Corporation
FPGA ORCA SERIES 2 FAMILY
Need more? Email Us
Amd
IC FPGA ARTIXUP LP 484BGA
Lowest to $173.1344
Intel
IC FPGA 260 I/O 572FBGA
Lowest to $873.1344

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $259.7015 $259.7015
2+ $232.8359 $465.6718
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,506 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess