EN
  • EN
  • DE

AT25M02-SSHM-T

Part No AT25M02-SSHM-T
Manufacturer Microchip Technology
Catalog EEPROM
Description IC EEPROM 2MBIT SPI 5MHZ 8SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features EEPROM Memory IC 2Mb (256K x 8) SPI 8-SOIC
Manufacturer Microchip Technology
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C (TC)
Mounting Surface Mount
Package 8-SOIC (0.154", 3.90mm Width)
Case / Package 8-SOIC
Family Name AT25M02
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991B1B1
HTSUS 8542.32.0051
Other Part Number AT25M02-SSHM-TCT, AT25M02-SSHM-TDKR, AT25M02-SSHM-TTR
Quantity per package 4000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 862071-AT25M02-SSHM-T
Ultra Librarian 3D Model Ultra Librarian AT25M02-SSHM-T CAD Model

Description

Microchip Technology's AT25M02-SSHM-T EEPROM

The AT25M02-SSHM-T is a robust and high-performance 2-Mbit Serial Electrically Erasable Programmable Read-Only Memory (EEPROM) device from Microchip Technology, designed for optimal data storage and management solutions. This device offers a significant amount of non-volatile memory storage with the capability to retain data for an extended period, making it ideal for a wide range of applications across various industries.

Constructed with a standard 8-pin SOIC package, the AT25M02-SSHM-T is engineered to operate over the industrial temperature range, ensuring reliability and stability in challenging environmental conditions. Its versatile interface supports the standard Serial Peripheral Interface (SPI) protocol, allowing for seamless integration with microcontrollers and other digital systems.

Key Features:

  • Memory Size: 2 Mbit (256 KB), enabling ample space for firmware storage, configuration parameters, or any other data logging requirements.
  • Write Protection: The device includes hardware and software protection features to prevent accidental data alteration, ensuring data integrity.
  • High-Speed Operation: Supports clock frequencies up to 20 MHz, facilitating rapid data transfer and swift access to stored information.
  • Low-Power Consumption: Ideal for battery-operated and power-sensitive applications due to its energy-efficient design.
  • Wide Operating Voltage Range: Compatible with systems ranging from 1.7V to 5.5V, providing flexibility in various power supply scenarios.
  • Endurance: Rated for a minimum of 1 million write cycles, ensuring a long operational lifespan for applications that require frequent data updates.
  • Data Retention: Offers guaranteed data retention for a minimum of 100 years, making it a reliable choice for long-term data storage.

The AT25M02-SSHM-T is a testament to Microchip Technology's commitment to providing high-quality, reliable memory solutions that meet the evolving needs of modern electronics. Whether for industrial control systems, consumer electronics, or IoT devices, this EEPROM offers the performance and durability essential for maintaining data integrity and ensuring system stability.

You May Also Be Interested in

ON Semiconductor
IC EEPROM 16KBIT I2C 1MHZ 8UDFN / EEPROM Memory IC 16Kb (2K x 8) I²C 1 MHz 450 ns 8-UDFN (2x3)
Need more? Email Us
ON Semiconductor
IC EEPROM 32KBIT I2C 1MHZ 8UDFN / EEPROM Memory IC 32Kb (4K x 8) I²C 1 MHz 400 ns 8-UDFN (2x3)
Lowest to $0.7800
Fairchild/ON Semiconductor
EEPROM, 64X16, SERIAL, CMOS / EEPROM Memory IC 1Kb (128 x 8, 64 x 16) SPI 1 MHz 8-SOIC
Need more? Email Us
Fairchild/ON Semiconductor
IC EEPROM 64KBIT I2C 8TSSOP / EEPROM Memory IC 64Kb (8K x 8) I²C 400 kHz 900 ns 8-TSSOP
Need more? Email Us
STMicroelectronics
Need more? Email Us
Greenliant
GLS29EE Series 1 Mbit (128 K x 8) 5 V 70 ns Page-Write Flash EEPROM - TSOP-32
Lowest to $138.5294
Renesas Electronics America
8K X 8 EEPROM 3V 100 ns PDSO28
Need more? Email Us
Fairchild/ON Semiconductor
IC EEPROM 256KBIT I2C 100KHZ 8SO / EEPROM Memory IC 256Kb (32K x 8) I²C 100 kHz 3.5 µs 8-SOIC
Need more? Email Us
ON Semiconductor
IC EEPROM 256B SPI 1MHZ 8DIP / EEPROM Memory IC 256b (16 x 16) SPI 1 MHz 8-DIP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $13.6447 $54.5788
9+ $11.1957 $100.7613
14+ $10.8458 $151.8412
20+ $10.4960 $209.9200
25+ $10.1461 $253.6525
33+ $9.0965 $300.1845
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,516 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess