EN
  • EN
  • DE
  • IT

SN65LVELT23DR

Part No SN65LVELT23DR
Manufacturer Texas Instruments
Catalog Logic - Translators, Level Shifters
Description 3.3-V Dual Differential LVPECL/LVDS Buffer to LVTTL Translator
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series 65LVELT
Packaging Reel - TR
Translator Type Mixed Signal
Channel Type Unidirectional
Number of Circuits 1
Channels per Circuit 2
Input Signal LVDS, LVPECL
Output Signal LVTTL
Output Type Non-Inverted
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting SMD
Package 8-SOIC (0.154", 3.90mm Width)
Manufacturer Package 8-SOIC
Win Source Part Number 1252967-SN65LVELT23DR
Manufacturer Homepage www.ti.com
Family Name SN65LVELT23
Introduction Date June 01, 2008
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SN65LVELT23DR CAD Model

Description

Product Overview: SN65LVELT23DR by Texas Instruments

The SN65LVELT23DR is a high-performance, dual-channel differential PECL (Positive Emitter-Coupled Logic) to LVTTL (Low-Voltage TTL) translator manufactured by Texas Instruments. This device is designed to bridge the gap between systems operating at different voltage standards, providing a reliable solution for data communication and signal processing applications where interfacing between different logic levels is necessary.

Key Features

  • Interface Compatibility: The SN65LVELT23DR is capable of translating signals from PECL to LVTTL levels, making it versatile for use in mixed-voltage environments.
  • High Speed: With its capability to support high-speed operations, this translator is suitable for applications requiring fast data transfer and minimal signal delay.
  • Dual Channels: The device includes two independent channels, allowing for the simultaneous translation of two signals, which can be particularly beneficial in parallel data processing or bus-interface applications.
  • Power Supply: It operates with a single 3.3V supply, which is standard for LVTTL logic, ensuring easy integration with existing LVTTL systems.
  • Temperature Range: The SN65LVELT23DR is designed to perform over an extended industrial temperature range, ensuring reliability in various operating conditions.
  • Package: Available in an 8-pin SOIC package, the product is compact and suitable for space-constrained applications.

Applications

The SN65LVELT23DR is ideal for use in a range of applications, including but not limited to:

  • Data communication systems
  • Signal bridging in mixed-voltage systems
  • Network switches and routers
  • Telecommunication interfaces
  • Computer peripherals
  • Test and measurement equipment

With its robust design and compatibility with various logic levels, the SN65LVELT23DR from Texas Instruments is a crucial component for designers looking to ensure seamless data transfer between devices operating at different voltage standards. Its high-speed capabilities and dual-channel design make it a reliable choice for a wide array of electronic applications.

You May Also Be Interested in

ON Semiconductor
Quad CMOS to PECL Translator | IC TRNSLTR UNIDIRECTIONAL 20PLCC
Lowest to $29.1534
Texas Instruments
3.3 V Dual LVTTL/LVCMOS to Differential LVPECL Buffer
Lowest to $2.9105
Microchip Technology
IC TRANSLATOR DIFF 3.3V 8-SOIC
Need more? Email Us
Nexperia USA Inc.
IC LEVEL XLATOR/TXRX XSON8U
Need more? Email Us
Nexperia USA Inc.
TXRX XLATING DUAL 3ST 6TSSOP
Lowest to $0.2219
Diodes Incorporated
IC LOGIC TRANSLATOR
Lowest to $10.5564
ON Semiconductor
IC XLATOR TTL/CMOS-PECL 8-SOIC
Lowest to $11.8669
Texas Instruments
IC V-LEVEL TRANSL BI-DIR SOT23-6
Lowest to $0.4717
ON Semiconductor
Quad MECL-to-TTL Translator | IC TRNSLTR UNIDIRECTIONAL 20PLCC
Lowest to $10.0285

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.3203 $58.2421
15+ $6.8270 $102.4050
23+ $6.6136 $152.1128
32+ $6.4003 $204.8096
41+ $6.1869 $253.6629
55+ $5.5469 $305.0795
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 60,000 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess