EN
  • EN
  • DE

SN65LVELT23DGKR

Part No SN65LVELT23DGKR
Manufacturer Texas Instruments
Catalog Logic - Translators, Level Shifters
Description IC XLTR DIFF LVPECL-LVTTL 8VSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Translator Type Mixed Signal
Channel Type Unidirectional
Number of Circuits 1
Channels per Circuit 2
Input Signal LVDS, LVPECL
Output Signal LVTTL
Output Type Non-Inverted
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 8-VSSOP
Win Source Part Number 1099002-SN65LVELT23DGKR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SN65LVELT23DGKR CAD Model

Description

The SN65LVELT23DGKR is a high-performance, dual-channel differential receiver produced by Texas Instruments. Designed to meet the rigorous demands of modern digital communication systems, this device is capable of translating low-voltage positive emitter-coupled logic (PECL) signals to low-voltage TTL (LVTTL) levels with superior speed and reliability.

Key Features

  • High-Speed Operation: The SN65LVELT23DGKR is optimized for signaling rates up to 3.6 Gbps, ensuring rapid data transmission for high-speed applications.
  • Dual Differential PECL to LVTTL Translation: With two channels, this device can concurrently process a pair of differential signals, providing efficient data handling in complex systems.
  • Wide Supply Voltage Range: The device operates over a broad supply voltage range, accommodating various system requirements with a supply range from 3.0V to 3.6V.
  • Flow-Through Pinout: The flow-through design simplifies PCB layout by assisting in the reduction of signal crosstalk and improving signal integrity.
  • Low Power Consumption: It is designed for power-sensitive applications, offering a low-power solution without compromising performance.

Applications

The SN65LVELT23DGKR is versatile and can be utilized in a diverse array of applications, including but not limited to:

  • High-speed data acquisition systems
  • Telecommunication and networking equipment
  • Backplane interfacing
  • Automated test equipment
  • Computer peripherals

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the SN65LVELT23DGKR is no exception. It is manufactured using advanced semiconductor processes, ensuring high reliability and performance consistency. The device is available in an 8-pin VSSOP (DGK) package, which is RoHS compliant and designed for space-saving applications.

For engineers and designers seeking a robust differential signal receiver with high-speed capabilities, the SN65LVELT23DGKR from Texas Instruments represents a reliable and efficient solution.

You May Also Be Interested in

Texas Instruments
3.3 V Dual LVTTL/LVCMOS to Differential LVPECL Buffer
Lowest to $2.9105
Texas Instruments
IC BUS TRANSCVR TRI-ST SOT-563
Lowest to $0.1772
Microchip Technology
IC TRANSLATOR PECL TTL DFF 8SOIC
Lowest to $2.3931
ON Semiconductor
IC XLATOR TTL-DIFF ECL 8-SOIC
Need more? Email Us
Nexperia USA Inc.
TXRX 20BIT TRANSLATNG 56TSSOP
Lowest to $1.3736
ON Semiconductor
1 BIT TRANSLATOR 6UDFN
Lowest to $0.1672
Texas Instruments
IC V-LEVEL TRANSL BI-DIR SOT23-6
Lowest to $0.4717
ON Semiconductor
IC XLATOR ECL-TTL QUAD 16SOEIAJ
Lowest to $13.7373
Microchip Technology
3.3V DUAL DIFFERENTIAL LVPECL-to-LVTTL TRANSLATOR | IC TRNSLTR UNIDIRECTIONAL 8MSOP
Lowest to $1.5505

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.7370 $52.1070
26+ $3.8868 $101.0568
40+ $3.7653 $150.6120
55+ $3.6438 $200.4090
71+ $3.5224 $250.0904
95+ $3.1580 $300.0100
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,720 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess