EN
  • EN
  • DE

SN65LVDT9637ADR

Part No SN65LVDT9637ADR
Manufacturer Texas Instruments
Catalog Electronic Wholesale
Description HIGH-SPEED DIFFERENTIAL RECEIVERS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1252963-SN65LVDT9637ADR
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SN65LVDT9637ADR CAD Model

Description

Product Overview: SN65LVDT9637ADR

The SN65LVDT9637ADR is a robust, high-speed differential line receiver designed by Texas Instruments, a leader in semiconductor solutions. This particular model belongs to the family of LVDT (Low-Voltage Differential Signaling) receivers that are engineered to provide precise data transmission even in environments with significant electromagnetic interference (EMI).

Key Features

  • High-Speed Operation: The SN65LVDT9637ADR is capable of operating at signaling rates as high as 400 Mbps, making it suitable for high-performance data transmission applications.
  • Differential Inputs: With LVDT technology, the receiver accepts low-voltage differential signals, which enhances noise immunity and allows for long cable runs without compromising data integrity.
  • Low-Voltage Power Supply: The device operates from a single 3.3V supply, making it energy efficient and compatible with modern low-voltage logic circuits.
  • Fail-Safe Protection: It features a fail-safe mechanism that ensures the receiver output is in a high state when the inputs are left open, shorted, or idle, providing additional system reliability.
  • Industrial Temperature Range: The SN65LVDT9637ADR is designed to perform reliably in a wide temperature range, typically from -40°C to 85°C, which is suitable for industrial environments.
  • Flow-Through Pinout: The receiver's pinout is designed for easy PCB routing, which facilitates a more straightforward design and can help reduce signal crosstalk.

Applications

The versatile nature of the SN65LVDT9637ADR makes it an ideal choice for various high-speed data transmission applications, including:

  • Telecommunications Infrastructure
  • Networking Equipment and Switches
  • Industrial Control Systems
  • Computer Peripherals
  • Automated Test Equipment

Package and Quality

Offered in an 8-pin SOIC package, the SN65LVDT9637ADR is compact and suitable for space-constrained applications. Texas Instruments ensures high-quality standards, and the device is RoHS compliant, adhering to current environmental regulations.

With its superior performance, reliability, and versatility, the SN65LVDT9637ADR from Texas Instruments stands out as an excellent choice for engineers and designers looking to enhance their data communication systems.

You May Also Be Interested in

ON Semiconductor
Need more? Email Us
Silergy Corp
High Efficiency Fast Response 8A Continuous, 16A Peak, 28V Input Synchronous Step Down Regulator
Lowest to $0.5835
Silergy Corp
Need more? Email Us
IXYS
Lowest to $7.8205
Linear Technology
IC TEMP/VOLT/CUR MONITOR 10MSOP
Lowest to $58.6467
Xilinx Inc.
IC FPGA 400 I/O 676FCBGA
Lowest to $238.0598
Panasonic
Need more? Email Us
STMicroelectronics
REVERSEDBATTERYAND OVERVOLTAGEPROTECTIONCIRCUITRBO
Lowest to $2.5659
Xilinx Inc.
IC FPGA 400 I/O 676FCBGA
Lowest to $640.2986

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess