EN
  • EN
  • DE

SN65LVDS96DGGG4

Part No SN65LVDS96DGGG4
Manufacturer Texas Instruments
Catalog Interface - Serializers, Deserializers
Description IC LVDS SERDES RECEIVER 48-TSSOP / 1.428Gbps Deserializer 3 Input 21 Output 48-TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - Serializers, Deserializers
Mfr Texas Instruments
Package Tube
Function Deserializer
Data Rate 1.428Gbps
Input Type LVDS
Output Type LVTTL
Number of Inputs 3
Number of Outputs 21
Voltage - Supply 3V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 48-TFSOP (0.240", 6.10mm Width)
Supplier Device Package 48-TSSOP
Base Product Number 65LVDS96
Standard Package 40
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN 5A991B1
HTSUS 8542.39.0001
Win Source Part Number 1260973-SN65LVDS96DGGG4
Ultra Librarian 3D Model Ultra Librarian SN65LVDS96DGGG4 CAD Model

Description

Introducing the SN65LVDS96DGGG4 from Texas Instruments

The SN65LVDS96DGGG4 is a remarkable piece of technology from the industry-leading manufacturer, Texas Instruments. This device is a FlatLink™ Transmitter, designed to maximize the efficiency and performance of display interfaces. It is a part of the LVDS (Low-Voltage Differential Signaling) family, which is known for its high-speed, low-power consumption, and noise-resistant characteristics.

This product is specifically engineered to convert 28 bits of CMOS/TTL data into LVDS (Low-Voltage Differential Signaling) data streams. The conversion process involves a 7:4 data compression scheme which enables the device to drive displays with a high level of clarity and color depth. The SN65LVDS96DGGG4 can transmit data at speeds up to 1.565 Gbps, which makes it an ideal choice for high-resolution panel displays requiring fast data transfer rates.

The SN65LVDS96DGGG4 comes in a TSSOP (Thin Shrink Small Outline Package) with 56 pins, ensuring a compact footprint for space-constrained applications. Its operating temperature range is from -40°C to +85°C, making it robust for use in a wide range of environments.

One of the key features of the SN65LVDS96DGGG4 is its low power consumption, which not only extends the life of battery-powered devices but also reduces heat generation, thereby enhancing the reliability and longevity of the product. Moreover, the device's ESD (Electrostatic Discharge) protection exceeds 15 kV, which provides a high level of protection for the device during handling and operation.

Applications of the SN65LVDS96DGGG4 are diverse and include notebook and laptop computers, desktop monitors, high-resolution projectors, and other advanced video electronics. The device's ability to support a wide range of video data formats and resolutions makes it a versatile choice for designers looking to create cutting-edge visual display solutions.

In summary, the SN65LVDS96DGGG4 from Texas Instruments is a powerful and efficient solution for modern display applications, providing high-speed data transfer, low power consumption, and robust protection features. Its compact design and operational reliability make it a top choice for engineers and product designers across the globe.

You May Also Be Interested in

Maxim Integrated
IC DESERIALIZER GMSL 56TQFN / 3.12Gbps Deserializer 1 Input 32 Output 56-TQFN (8x8)
Lowest to $23.2836
Texas Instruments
IC TRANSCEIVR 1-2.5GBPS 64HTQFP / 2.5Gbps Serializer/Deserializer 18/1 Input 1/18 Output 64-HTQFP (10x10)
Need more? Email Us
Maxim Integrated
IC SERIALIZER GMSL 1.5GBPS
Lowest to $46.8526
Texas Instruments
POWER MANAGEMENT / 3.675Gbps Serializer 4 Input 2 Output 64-VQFN (9x9)
Lowest to $24.7302
National Semiconductor (TI)
LINE RECEIVER
Lowest to $15.3280
Texas Instruments
INTERFACE / 4.16Gbps Serializer 5 Input 1 Output 32-VQFN (5x5)
Lowest to $43.5635
Maxim Integrated
IC DESERIALIZER GMSL 56TQFN
Lowest to $32.5000
National Semiconductor (TI)
LINE RECEIVER, 6 FUNC, 6 RCVR, C
Lowest to $23.4700
National Semiconductor (TI)
LINE DRIVER, 5 FUNC, 5 DRIVER / 1.485Gbps Serializer 5 Input 1 Output 48-WQFN (7x7)
Lowest to $33.3718

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess