EN
  • EN
  • DE

SN65LVDS93BIDGGRQ1

Part No SN65LVDS93BIDGGRQ1
Manufacturer Texas Instruments
Catalog Interface - Serializers, Deserializers
Description FLATLINK TRANSMITTER AND RECEIVE
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 34 Weeks
Features 2.38Gbps Serializer/Deserializer 28 Input 4 Output 56-TSSOP
Manufacturer Texas Instruments
Series Automotive, AEC-Q100, 65LVDS
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 56-TFSOP (0.240", 6.10mm Width)
Case / Package 56-TSSOP
Family Name 65LVDS93
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 296-51545-6, 296-51545-1, 296-51545-2, SN65LVDS93BIDGGRQ1-ND
Quantity per package 2000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 896363-SN65LVDS93BIDGGRQ1
Ultra Librarian 3D Model Ultra Librarian SN65LVDS93BIDGGRQ1 CAD Model

Description

Product Overview: SN65LVDS93BIDGGRQ1

The SN65LVDS93BIDGGRQ1 is a high-speed differential line driver designed by Texas Instruments, renowned for its robust performance and reliability in automotive and industrial applications. This integrated circuit is part of the LVDS (Low-Voltage Differential Signaling) family and is specifically engineered to meet the stringent requirements of the automotive industry, including AEC-Q100 qualification.

Featuring a wide operating temperature range, the SN65LVDS93BIDGGRQ1 is suitable for use in harsh environments, ensuring consistent performance in a variety of conditions. Its low-voltage design not only reduces power consumption but also minimizes the emission of electromagnetic interference (EMI), a critical factor in automotive design where numerous electronics systems operate in close proximity.

Key Features:

  • Differential Line Driver: The device transmits data at high speeds over a differential pair, enhancing signal integrity by reducing susceptibility to noise.
  • High Data Rates: Capable of handling data rates up to 400 Mbps, making it suitable for high-speed communication requirements.
  • Low Power Consumption: Operates with a minimal power requirement, which is essential for battery-powered or energy-efficient systems.
  • EMI Reduction: LVDS technology inherently produces less EMI, contributing to easier compliance with regulatory standards for electronic devices.
  • Robustness: Withstands the demanding conditions of automotive applications, including temperature extremes and vibrations.
  • Automotive Qualified: Meets AEC-Q100 standards, ensuring reliability for automotive-grade applications.

Applications:

The SN65LVDS93BIDGGRQ1 is versatile and can be used in a multitude of applications. It is particularly well-suited for:

  • Automotive infotainment and telematics systems
  • High-speed data communication in industrial control systems
  • Point-to-point data transmission applications
  • Networking equipment and telecommunications

With its exceptional performance and adherence to automotive quality standards, the SN65LVDS93BIDGGRQ1 from Texas Instruments stands out as an ideal choice for designers seeking a reliable and efficient solution for high-speed differential data transmission.

You May Also Be Interested in

Texas Instruments
1.2Gbps Serializer 24 Input 1 Output 48-WQFN (7x7)
Lowest to $18.3805
Maxim Integrated
10-BIT BUS LVDS SERIALIZER
Lowest to $73.6821
Maxim Integrated
DC-BALANCED LVDS SERIALIZER
Lowest to $6.7708
Analog Devices Inc.
IC
Lowest to $19.0596
Maxim Integrated
Input Output
Lowest to $22.2053
Maxim Integrated
IC SERIALIZER LVDS 27BIT 48-LQFP
Lowest to $19.7911
National Semiconductor (TI)
1 FUNC, 1 DRIVER, PDSO28
Lowest to $7.7119
Maxim Integrated
IC GMSL SERIALIZER QFN
Lowest to $17.4708
Maxim Integrated
IC SERIALIZER LVDS 44TQFN
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.4475 $52.1325
17+ $6.1108 $103.8836
26+ $5.9198 $153.9148
35+ $5.7289 $200.5115
46+ $5.5379 $254.7434
61+ $4.9650 $302.8650
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,740 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess