EN
  • EN
  • DE

SN65LVDS3486DR

Part No SN65LVDS3486DR
Manufacturer Texas Instruments
Catalog Interface - Drivers, Receivers, Transceivers
Description IC DIFF RECEIVER H-S 16-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type Receiver
Protocol LVDS
Number of Drivers/Receivers 0/4
Receiver Hysteresis 50mV
Data Rate 400Mbps
Supply Voltage - Operating 3 V to 3.6 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 16-SOIC
Win Source Part Number 1098968-SN65LVDS3486DR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SN65LVDS3486DR CAD Model

Description

Product Overview: SN65LVDS3486DR by Texas Instruments

The SN65LVDS3486DR is a high-performance differential line receiver designed by Texas Instruments, a leader in semiconductor solutions. This device is part of the LVDS (Low-Voltage Differential Signaling) family and is specifically engineered to operate at signaling rates up to 400 Mbps. The SN65LVDS3486DR is an ideal choice for applications requiring high-speed data transmission over long distances with minimal noise and electromagnetic interference.

Key Features

  • High-Speed Data Transfer: The SN65LVDS3486DR supports signaling rates as high as 400 Mbps, making it suitable for demanding applications such as telecommunications, computing, and networking.
  • Differential Inputs: This device features differential line inputs that are compatible with LVDS standard specifications, ensuring reliable data transfer even in electrically noisy environments.
  • Low-Voltage Operation: Operating with a nominal 3.3V supply voltage, the SN65LVDS3486DR provides a power-efficient solution for high-speed data communication.
  • Robust Protection: It includes fail-safe circuitry that ensures a logic-high output when the inputs are shorted or open, thus enhancing system reliability.
  • Industry Standard Compliance: The receiver conforms to the TIA/EIA-644 LVDS standard, ensuring compatibility with other standard LVDS products.

Applications

The SN65LVDS3486DR is versatile and can be used in a variety of high-speed data transmission applications. Its robust design and low-voltage operation make it particularly well-suited for:

  • Telecommunications equipment
  • Networking hardware such as switches and routers
  • Data acquisition systems
  • Computer peripherals and high-speed backplanes
  • Industrial control and automation systems

Package and Quality

Available in an 8-pin SOIC package, the SN65LVDS3486DR is designed for ease of PCB layout and space-saving considerations. Texas Instruments is committed to high-quality manufacturing processes, ensuring that each unit meets rigorous standards for performance and reliability. This commitment to quality makes the SN65LVDS3486DR a trusted component in critical and high-performance electronic systems.

For engineers and designers looking for a reliable high-speed differential line receiver, the SN65LVDS3486DR presents an excellent solution that combines performance, efficiency, and Texas Instruments' renowned quality.

You May Also Be Interested in

Analog Devices Inc.
IC TRANSCEIVER FULL 1/1 16SSOP / 1/1 Transceiver Full RS422, RS485 16-SSOP
Lowest to $10.5332
Texas Instruments
IC TRANSCEIVER FULL 2/2 20SSOP / 2/2 Transceiver Full RS232 20-SSOP
Lowest to $2.7793
Texas Instruments
IC DRIVER 2/0 24VQFN / 2/0 Driver xDSL 24-VQFN (5x4)
Lowest to $5.5950
Harris Corporation
RS-232 TRANSMITTER/RECIEVER / 4/5 Transceiver Full RS232 28-SSOP
Need more? Email Us
Infineon Technologies
IC TRANSCEIVER 1/1 TSON-8 / 1/1 Transceiver CANbus PG-TSON-8-1
Lowest to $2.1292
Microchip Technology
IC TRANSCEIVER 1/1 8DIP
Lowest to $2.2849
Texas Instruments
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half CANbus 8-SOIC
Lowest to $1.0806
NXP / Nexperia
IC TRANSCEIVER HALF 2/2 14HVSON / 2/2 Transceiver Half CANbus 14-HVSON (3x4.5)
Lowest to $2.6277
Maxim Integrated
IC TRANSCEIVER FULL 1/1 16TSSOP / 1/1 Transceiver Full RS232 16-TSSOP
Lowest to $11.4253

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.0163 $54.1467
21+ $4.9365 $103.6665
32+ $4.7822 $153.0304
44+ $4.6280 $203.6320
56+ $4.4737 $250.5272
75+ $4.0109 $300.8175
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,220 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess