EN
  • EN
  • DE

SN65LVDS3486AD

Part No SN65LVDS3486AD
Manufacturer Texas Instruments
Catalog Interface - Drivers, Receivers, Transceivers
Description IC RECEIVER 0/4 16SOIC / 0/4 Receiver LVDS 16-SOIC
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - Drivers, Receivers, Transceivers
Mfr Texas Instruments
Series 65LVDS
Package Tube
Product Status Obsolete
Type Receiver
Protocol LVDS
Number of Drivers/Receivers 0/4
Receiver Hysteresis 50 mV
Data Rate 400Mbps
Voltage - Supply 3V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 16-SOIC (0.154", 3.90mm Width)
Supplier Device Package 16-SOIC
Base Product Number SN65L
Other Names 296-2352-5,TEXTISSN65LVDS3486AD,2156-SN65LVDS3486AD,-SN65LVDS3486ADR
Standard Package 40
RoHS Status RoHS non-compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1261169-SN65LVDS3486AD
Ultra Librarian 3D Model Ultra Librarian SN65LVDS3486AD CAD Model

Description

The SN65LVDS3486AD is a differential line receiver designed by Texas Instruments, a leader in semiconductor solutions. This product is part of the LVDS (Low-Voltage Differential Signaling) family and offers high-speed data transmission capabilities with minimal power consumption, making it an ideal choice for a wide range of applications that require reliable data communication with low electromagnetic interference (EMI).

Key Features

  • High-Speed Data Transmission: The SN65LVDS3486AD is capable of handling data rates up to 400 Mbps, which is suitable for high-speed data transfer requirements in modern digital systems.
  • Low-Voltage Operation: It operates at a nominal voltage of 3.3V, ensuring low power dissipation and compatibility with other low-voltage logic families.
  • Differential Inputs: The device features differential input thresholds that provide a high degree of noise immunity and robustness against common-mode disturbances, which is critical for maintaining data integrity.
  • Fail-Safe Protection: It includes a fail-safe feature that ensures a high output state when the inputs are left open, shorted, or idle, enhancing system reliability.
  • Industrial Temperature Range: The SN65LVDS3486AD is designed to operate over an extended temperature range, making it suitable for industrial environments.
  • Standard Compliance: The device is compliant with the TIA/EIA-644 LVDS standard, ensuring interoperability with other compliant devices and systems.

Applications

The SN65LVDS3486AD is versatile and can be used in various applications, including but not limited to:

  • Networking equipment such as switches and routers
  • Data communication in telecommunications infrastructure
  • High-speed data acquisition systems
  • Backplane interfacing
  • Computer peripherals and high-speed interconnects

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the SN65LVDS3486AD is no exception. It is manufactured using advanced techniques to ensure high reliability and performance consistency. The device is also RoHS compliant, reflecting TI’s dedication to environmental sustainability.

You May Also Be Interested in

Sipex Corporation
RS-232 TRANSCEIVER
Lowest to $1.1130
Texas Instruments
TLIN1029A-Q1 LOCAL INTERCONNECT / 1/1 Transceiver Half LIN 8-SON (3x3)
Lowest to $1.5503
Texas Instruments
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half CANbus 8-SOIC
Lowest to $1.1892
Maxim Integrated
IC TRANSCEIVER FULL 2/2 16SOIC / 2/2 Transceiver Full RS232 16-SOIC
Lowest to $0.9520
Texas Instruments
IC TRANSCEIVER 64HVQFP / Transceiver IEEE 802.3 64-HVQFP (10x10)
Lowest to $9.2501
MaxLinear Inc
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half RS422, RS485 8-SOIC
Lowest to $4.2717
Renesas Electronics America
IC TRANSCEIVER FULL 2/2 16TSSOP / 2/2 Transceiver Full RS232 16-TSSOP
Need more? Email Us
Texas Instruments
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half CANbus 8-SOIC
Lowest to $1.0806
Maxim Integrated
IC TRANSCEIVER FULL 1/1 16TSSOP / 1/1 Transceiver Full RS232 16-TSSOP
Lowest to $11.4253

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess