EN
  • EN
  • DE

SN65LVDS31NSR

Part No SN65LVDS31NSR
Manufacturer Texas Instruments
Catalog Interface - Drivers, Receivers, Transceivers
Description IC DIFF LINE DRIVER H-S 16SO
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Protocol LVDS
Number of Drivers/Receivers 4/0
Data Rate 400Mbps
Supply Voltage - Operating 3 V to 3.6 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 16-SO
Win Source Part Number 1098964-SN65LVDS31NSR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SN65LVDS31NSR CAD Model

Description

Product Overview: SN65LVDS31NSR by Texas Instruments

The SN65LVDS31NSR is a high-performance quad Low-Voltage Differential Signaling (LVDS) driver designed and manufactured by Texas Instruments. This integrated circuit is tailored to deliver fast data transmission with low power consumption, making it an ideal choice for a wide range of applications that require reliable high-speed data communication. The device is part of the SN65LVDS31 series, which is known for its robustness and signal integrity in challenging environments.

The SN65LVDS31NSR is capable of driving LVDS signals with differential line rates up to 400 Mbps (200 MHz), which is suitable for applications such as high-speed data acquisition, digital copiers, telecom infrastructure, and networking equipment. It operates over a wide supply voltage range of 3.0V to 3.6V, ensuring compatibility with various systems and allowing for flexible design options.

Key Features:

  • High-Speed Data Transmission: Supports differential signaling with data rates up to 400 Mbps.
  • Low Power Consumption: Operates with minimal power dissipation, enhancing system efficiency.
  • Differential Output: Provides low-voltage differential signaling outputs that reduce electromagnetic interference (EMI) and allow for longer cable lengths.
  • Wide Operating Temperature Range: The device is specified for operation from -40°C to +85°C, ensuring reliable performance in diverse environmental conditions.
  • Robust ESD Protection: Features excellent electrostatic discharge (ESD) protection on the LVDS outputs, enhancing the durability of the device.

Package and Availability:

The SN65LVDS31NSR comes in a compact 16-pin SOIC package, making it easy to integrate into space-constrained applications. The package is designed for surface-mount technology (SMT), which simplifies the assembly process and allows for higher density mounting on printed circuit boards (PCBs).

Applications:

  • High-speed data acquisition systems
  • Digital video interfaces
  • Telecommunications equipment
  • Networking hardware and infrastructure
  • Computer peripherals and high-speed interconnects

With its combination of high-speed performance, low power operation, and robust protection features, the SN65LVDS31NSR from Texas Instruments stands out as a reliable choice for designers looking to optimize their data communication systems.

You May Also Be Interested in

Renesas Electronics America
IC OPERATIONAL AMP / - - - -
Need more? Email Us
Maxim Integrated
RS-232 TRANSCEIVERS / 3/5 Transceiver Full RS232 26-UCSP (3.06x3.06)
Need more? Email Us
Texas Instruments
IC TRANSCEIVER 64HVQFP / Transceiver IEEE 802.3 64-HVQFP (10x10)
Lowest to $9.2501
Texas Instruments
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half CANbus 8-SOIC
Lowest to $1.0806
Maxim Integrated
IC TRANSCEIVER FULL 1/1 16TSSOP / 1/1 Transceiver Full RS232 16-TSSOP
Lowest to $11.4253
Renesas Electronics America
IC TRANSCEIVER FULL 2/2 16TSSOP / 2/2 Transceiver Full RS232 16-TSSOP
Need more? Email Us
NXP / Nexperia
IC TRANSCEIVER HALF 2/2 14HVSON / 2/2 Transceiver Half CANbus 14-HVSON (3x4.5)
Lowest to $2.6277
Texas Instruments
IC TXRX/ISO FULL 1/1 16SOIC / 1/1 Transceiver, Isolated Full RS422, RS485 16-SOIC
Lowest to $3.8016
Harris Corporation
RS-232 TRANSMITTER/RECIEVER / 4/5 Transceiver Full RS232 28-SSOP
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $3.9751 $51.6763
31+ $3.2617 $101.1127
48+ $3.1597 $151.6656
66+ $3.0578 $201.8148
85+ $2.9559 $251.2515
114+ $2.6501 $302.1114
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 50 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess