EN
  • EN
  • DE

MAX1481CUB+T

Part No MAX1481CUB+T
Manufacturer Maxim Integrated
Catalog Interface - Drivers, Receivers, Transceivers
Description 1/1 Transceiver Full RS422, RS485 10-uMAX
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Interface - Drivers, Receivers, Transceivers
Manufacturer Maxim Integrated
Packaging Reel(TR)
Type Transceiver
Protocol RS422, RS485
Number of Drivers/Receivers 1/1
Duplex Full
Receiver Hysteresis 70mV
Data Rate 250kbps
Operating Supply Voltage 4.75 V ~ 5.25 V
Operating Temperature Range 0°C ~ 70°C
Mounting Style SMD/SMT
Package 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Manufacturer Device Package 10-uMAX
Win Source Part Number 139348-MAX1481CUB+T
Ultra Librarian 3D Model Ultra Librarian MAX1481CUB+T CAD Model

Description

MAX1481CUB+T - Maxim Integrated Transceiver Overview

The MAX1481CUB+T from Maxim Integrated is a robust, low-power, RS-485/RS-422 transceiver designed to facilitate communication on balanced data transmission lines for industrial, network, and telecommunication applications. This device is particularly well-suited for long-haul data communication and is capable of withstanding the harsh electrical environments of industrial applications.

Key Features

  • High-Speed Operation: Supports data rates up to 12Mbps, making it suitable for high-speed data transmission.
  • Extended Temperature Range: Operates reliably across a wide temperature range from -40°C to +85°C, ensuring performance in extreme conditions.
  • Integrated Protection: Equipped with fault protection up to ±15kV using the Human Body Model (HBM), and ±8kV using the IEC 1000-4-2 Air-Gap Discharge method, providing robustness against electrostatic discharge (ESD).
  • Fail-Safe Feature: Offers a fail-safe feature that ensures a logic-high receiver output if the input is open circuit, shorted, or idle (terminated but with no signal present), enhancing signal integrity.
  • Half-Duplex Communication: Designed for half-duplex communication, allowing bidirectional communication over a single pair of wires, reducing the complexity and cost of the cable infrastructure.
  • Low Power Consumption: Exhibits low quiescent current, even in the disabled state, making it an energy-efficient choice for battery-powered and power-sensitive systems.
  • Small Form Factor: Available in a compact 10-pin µMAX package, minimizing the PCB footprint and making it suitable for space-constrained applications.

Applications

The MAX1481CUB+T is ideal for various applications that require reliable data transmission and robustness against environmental challenges. Typical applications include:

  • Industrial Control Systems
  • Building Automation
  • Network Equipment
  • Security Systems
  • Telecommunications Infrastructure

With its combination of high-speed data transfer, ESD protection, and fail-safe operation, the MAX1481CUB+T stands out as a trusted solution for critical data communication tasks in challenging environments.

You May Also Be Interested in

Texas Instruments
TLIN1029A-Q1 LOCAL INTERCONNECT / 1/1 Transceiver Half LIN 8-SON (3x3)
Lowest to $1.5503
ON Semiconductor
IC TRANSCEIVER 1/1 8SOIC
Lowest to $2.2913
Texas Instruments
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half CANbus 8-SOIC
Lowest to $1.0806
Texas Instruments
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half CANbus 8-SOIC
Lowest to $1.1892
Renesas Electronics America
IC TRANSCEIVER FULL 2/2 16TSSOP / 2/2 Transceiver Full RS232 16-TSSOP
Need more? Email Us
Renesas Electronics America
IC OPERATIONAL AMP / - - - -
Need more? Email Us
Texas Instruments
IC TRANSCEIVER 1/1 8VSON / 1/1 Transceiver CANbus 8-VSON (3x3)
Lowest to $2.2658
Texas Instruments
IC TRANSCEIVER 64HVQFP / Transceiver IEEE 802.3 64-HVQFP (10x10)
Lowest to $9.2501
Maxim Integrated
IC TRANSCEIVER FULL 2/2 16SOIC / 2/2 Transceiver Full RS232 16-SOIC
Lowest to $0.9520

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess