The SN65LVDS180DRG4 is a robust, high-speed differential line driver and receiver pair designed and manufactured by Texas Instruments. This device is specifically engineered to facilitate low-voltage differential signal (LVDS) data transmission over a twisted pair of conductors, which is commonly used in high-speed data communication applications.
Operating from a single 3.3V supply, the SN65LVDS180DRG4 offers a signaling rate that can go up to 400 Mbps, making it an ideal choice for demanding applications that require fast and reliable data transfer. The product is characterized by its low power consumption and reduced electromagnetic interference (EMI), which is achieved through the use of LVDS technology.
The SN65LVDS180DRG4 comes in a compact 8-pin SOIC package, ensuring a small footprint on the PCB and making it suitable for space-constrained applications. Its wide operating temperature range of -40°C to 85°C allows for deployment in various environmental conditions, further enhancing its versatility.
Key Features:
- High-Speed Differential Signaling: Supports data rates up to 400 Mbps.
- Low Power Consumption: Minimizes power usage for energy-efficient operation.
- Reduced EMI: LVDS technology helps in maintaining signal integrity and reducing noise.
- Wide Operating Temperature Range: Suitable for use in a variety of environmental conditions.
- Robust Protection Features: Includes bus-pin ESD protection exceeding 15 kV and integrated fail-safe circuitry that ensures a logic high output when inputs are open or shorted.
- Interoperability: Compatible with TIA/EIA-644 LVDS standard.
Whether you are designing high-speed data communication systems, networking equipment, or other applications that require dependable high-speed data transfer, the SN65LVDS180DRG4 provides a high-performance solution. Its combination of speed, power efficiency, and reliability makes it a go-to component for engineers looking to enhance their system's data transmission capabilities.
With Texas Instruments' reputation for quality and support, the SN65LVDS180DRG4 is a product that delivers performance you can trust.