EN
  • EN
  • DE

SN65LVDS151DAG4

Part No SN65LVDS151DAG4
Manufacturer Texas Instruments
Catalog Interface - Serializers, Deserializers
Description IC SERIALIZER-XMITTER 32-TSSOP / 200Mbps Serializer 10 Input 3 Output 32-TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - Serializers, Deserializers
Mfr Texas Instruments
Package Tube
Function Serializer
Data Rate 200Mbps
Input Type LVDS, LVTTL
Output Type LVDS
Number of Inputs 10
Number of Outputs 3
Voltage - Supply 3V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 32-TSSOP (0.240", 6.10mm Width)
Supplier Device Package 32-TSSOP
Base Product Number 65LVDS151
Standard Package 46
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN 5A991B1
HTSUS 8542.39.0001
Win Source Part Number 1260969-SN65LVDS151DAG4
Ultra Librarian 3D Model Ultra Librarian SN65LVDS151DAG4 CAD Model

Description

Product Overview: SN65LVDS151DAG4

The SN65LVDS151DAG4 is a high-performance, low-voltage differential signaling (LVDS) receiver designed and manufactured by Texas Instruments. This integrated circuit is part of the SN65LVDS series, known for its robust signaling capabilities, making it an excellent choice for applications requiring high-speed data transmission with minimal noise and power consumption.

Key Features

  • High-Speed Data Transfer: The SN65LVDS151DAG4 is capable of supporting data rates up to 400 Mbps, allowing for rapid communication between devices.
  • Low Power Consumption: With its low-voltage operation, the device ensures energy efficiency, which is critical for battery-powered or energy-sensitive applications.
  • Differential Inputs: The differential input structure provides improved noise immunity, making the device suitable for use in electrically noisy environments.
  • Interoperability: It is compatible with TIA/EIA-644 LVDS standard, ensuring seamless integration with other LVDS-compliant devices and systems.
  • Robust ESD Protection: The device includes electrostatic discharge (ESD) protection circuitry, safeguarding it against the damaging effects of static electricity.

Applications

The SN65LVDS151DAG4 is ideal for a variety of applications that require reliable high-speed data transmission. These include:

  • Telecommunications equipment
  • Networking hardware, such as routers and switches
  • High-speed data acquisition systems
  • Computer peripherals and interfaces
  • Industrial control and automation systems

Technical Specifications

This LVDS receiver comes in a compact 8-pin SOIC package, offering a convenient footprint for space-constrained applications. It operates over a wide temperature range of -40°C to 85°C, ensuring reliability and performance under varying environmental conditions. The SN65LVDS151DAG4 requires a single 3.3V supply voltage, further simplifying power supply design requirements.

Conclusion

The Texas Instruments SN65LVDS151DAG4 stands out for its high-speed performance, energy efficiency, and robustness, making it an excellent choice for designers looking to enhance their data communication systems. With its adherence to industry standards and protection features, it represents a reliable solution for a wide range of high-speed data transfer applications.

You May Also Be Interested in

Maxim Integrated
IC DESERIALIZER GMSL 56TQFN / 3.12Gbps Deserializer 1 Input 32 Output 56-TQFN (8x8)
Lowest to $23.2836
Texas Instruments
POWER MANAGEMENT / 3.675Gbps Serializer 4 Input 2 Output 64-VQFN (9x9)
Lowest to $24.7302
THine Electronics, Inc.
IC SERIALIZER DUAL LVDS 72TFBGA
Lowest to $8.0792
Maxim Integrated
Input Output
Need more? Email Us
Analog Devices Inc.
IC
Lowest to $21.1376
THine Electronics, Inc.
IC DESERIALIZER LVDS 144LQFP / 945Mbps Deserializer 10 Input 70 Output 144-LQFP-EP (20x20)
Lowest to $5.1497
National Semiconductor (TI)
LINE TRANSCEIVER, 1 FUNC, 1 DRIV
Lowest to $11.7660
National Semiconductor (TI)
LINE RECEIVER
Lowest to $15.3280
National Semiconductor (TI)
LINE DRIVER, 5 FUNC, 5 DRIVER / 1.485Gbps Serializer 5 Input 1 Output 48-WQFN (7x7)
Lowest to $33.3718

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess