EN
  • EN
  • DE

SN65LVDS101DGKRG4

Part No SN65LVDS101DGKRG4
Manufacturer Texas Instruments
Catalog Interface - Signal Buffers, Repeaters, Splitters
Description DIFFERENTIAL TRANSLATOR/REPEATER
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel - TR
Type Buffer, ReDriver
Input CML, LVDS, LVPECL
Output LVPECL
Data Rate (Maximum) 2Gbps
Number of Channels 1
Delay Time 630ps
Capacitance - Input 0.6pF
Operating Supply Voltage 3 V ~ 3.6 V
Operating Supply Current 50mA
Operating Temperature Range -40°C ~ 85°C
Package 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Manufacturer Package 8-VSSOP
Win Source Part Number 1252873-SN65LVDS101DGKRG4
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name SN65LVDS101
Introduction Date March 01, 2005
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian SN65LVDS101DGKRG4 CAD Model

Description

Product Overview: SN65LVDS101DGKRG4

The SN65LVDS101DGKRG4 is a high-performance, low-voltage differential signaling (LVDS) repeater designed by Texas Instruments. This device is engineered to manage LVDS signals with excellent integrity, making it an ideal solution for extending the reach of high-speed data transmission over printed circuit boards or cables. It is commonly used in a variety of applications such as telecommunications, computing, networking, and industrial markets where signal integrity and high-speed data handling are critical.

Key Features:

  • High-Speed Data Transmission: The SN65LVDS101DGKRG4 supports signaling rates up to 400 Mbps, enabling rapid data transfer for demanding applications.
  • Low Power Consumption: This device is designed for efficiency with a typical power supply current of just 13 mA, making it suitable for power-sensitive designs.
  • Robust Signal Integrity: With built-in fail-safe circuitry, the repeater ensures a high degree of signal integrity even in the event of an input signal loss.
  • Wide Operating Range: The device operates over a broad temperature range from -40°C to +85°C, providing reliable performance under varying environmental conditions.
  • Small Footprint: Housed in a compact 8-pin VSSOP package, the SN65LVDS101DGKRG4 saves valuable board space in space-constrained applications.

Applications:

  • Cable Extenders
  • Backplane Interconnects
  • Cellular Base Stations
  • Data Communication Systems
  • Network Switches and Routers

The SN65LVDS101DGKRG4 is equipped with differential inputs and outputs, which allow for reduced electromagnetic interference (EMI) and improved noise immunity. This is particularly beneficial in environments with high levels of electrical noise. Additionally, the device's LVDS technology supports low-voltage operation, which reduces power dissipation and eases thermal management challenges.

With its combination of high-speed data handling, low power consumption, and robust signal integrity, the SN65LVDS101DGKRG4 from Texas Instruments is an excellent choice for designers looking to enhance their data transmission systems without compromising on performance or reliability.

You May Also Be Interested in

Texas Instruments
Lowest to $2.6898
Texas Instruments
IC REDRIVER SAS/SATA 4CH 54WQFN
Lowest to $23.4304
Texas Instruments
USB 2.0 480-MBPS HIGH-SPEED SIGN
Lowest to $1.4553
Texas Instruments
IC MULTIPLEXER 2CH 48WQFN
Lowest to $13.1396
Texas Instruments
LOW EMISSIONS, FULL/LOW SPEED IS
Lowest to $10.5564
Texas Instruments
IC REDRIVER PCIE 8CH 54WQFN
Lowest to $19.6200
Texas Instruments
IC MULTIPLEXER LVDS 1CH 16SOIC
Lowest to $8.2684
Texas Instruments
IC REDRIVER LVDS 1CH 8SOIC
Lowest to $1.6415
Texas Instruments
IC REDRIVER PCIE 8CH 54WQFN
Lowest to $77.0009

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.9734 $55.7872
18+ $5.7218 $102.9924
28+ $5.5430 $155.2040
38+ $5.3642 $203.8396
49+ $5.1854 $254.0846
65+ $4.6490 $302.1850
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,917 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess