Product Overview: HMC550AETR by Analog Devices Inc.
Analog Devices Inc. presents the HMC550AETR, a high-performance GaAs MMIC SPDT (Single Pole, Double Throw) non-reflective switch that operates within the frequency range of DC to 18 GHz. This versatile component is designed to cater to a variety of applications, including military and space, test instrumentation, and broadband communication systems. The HMC550AETR offers exceptional isolation and low insertion loss, making it an ideal solution for systems requiring high signal integrity.
Key Features
- Frequency Range: Operates from DC to 18 GHz, providing a broad range of application possibilities.
- High Isolation: Offers excellent signal isolation, minimizing crosstalk and interference between signal paths.
- Low Insertion Loss: Ensures minimal signal attenuation, preserving signal strength and quality through the switching process.
- Non-Reflective Design: Reduces signal reflections that can degrade overall system performance.
- CMOS/TTL Compatible: Can be easily integrated into digital systems, allowing for straightforward control via standard logic levels.
Product Specifications
Parameter
Value
Part Number
HMC550AETR
Manufacturer
Analog Devices Inc.
Switch Type
SPDT Non-Reflective
Insertion Loss
Typically
Isolation
Typically > 40 dB
Control Voltage
0/+5V
Package
RoHS Compliant SMT Package
Applications
The HMC550AETR is engineered to meet the stringent requirements of a wide array of applications. It is particularly well-suited for:
- Electronic Warfare (EW) and Electronic Countermeasures (ECM)
- Test and Measurement Equipment
- Microwave Radio and VSAT
- Fiber Optic Applications
- Satellite Communications Systems
With its robust design and high reliability, the HMC550AETR from Analog Devices Inc. is a superior choice for professionals seeking a switch that delivers consistent performance across a wide frequency spectrum.