EN
  • EN
  • DE

SN65LVDS101DG4

Part No SN65LVDS101DG4
Manufacturer Texas Instruments
Catalog Interface - Signal Buffers, Repeaters, Splitters
Description IC REDRIVER 1CH 2GBPS 8SOIC / Buffer, ReDriver 1 Channel 2Gbps 8-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - Signal Buffers, Repeaters, Splitters
Mfr Texas Instruments
Package Tube
Type Buffer, ReDriver
Input CML, LVDS, LVPECL
Output LVPECL
Data Rate (Max) 2Gbps
Number of Channels 1
Delay Time 630ps
Capacitance - Input 0.6 pF
Voltage - Supply 3V ~ 3.6V
Current - Supply 50mA
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Base Product Number 65LVDS101
Standard Package 75
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 5A991B1
HTSUS 8542.39.0001
Win Source Part Number 1260925-SN65LVDS101DG4
Ultra Librarian 3D Model Ultra Librarian SN65LVDS101DG4 CAD Model

Description

Product Overview: SN65LVDS101DG4

The SN65LVDS101DG4 is a high-performance differential line receiver designed and manufactured by Texas Instruments, a leader in semiconductor solutions. This device is part of the SN65LVDS series, which is known for its robustness and high-speed data transmission capabilities. The SN65LVDS101DG4 is specifically engineered to provide optimal performance in applications requiring low-voltage differential signaling (LVDS) technology.

Key Features

  • High-Speed Data Transmission: The SN65LVDS101DG4 is capable of operating at data rates up to 400 Mbps, making it suitable for high-speed data communication in a variety of digital applications.
  • Low Power Consumption: With a typical supply current of only 5 mA, the device is designed for power-sensitive applications, ensuring efficient operation without sacrificing performance.
  • Differential Inputs: This receiver accepts LVDS signals as inputs, which are less susceptible to electromagnetic interference and crosstalk, hence providing reliable data transmission even in electrically noisy environments.
  • Wide Operating Range: The device can function over a broad temperature range of -40°C to +85°C, making it suitable for industrial applications that require operation under extreme conditions.
  • Failsafe Receiver: The SN65LVDS101DG4 includes a failsafe feature that ensures a high output state when the inputs are undriven and open, shorted, or terminated but idle.

Applications

The SN65LVDS101DG4 is ideal for a range of applications that demand high-speed data transfer and robust performance. It is commonly used in:

  • Networking equipment such as switches and routers
  • Telecommunications infrastructure
  • Computer peripherals and high-speed data buses
  • Industrial control and automation systems
  • Professional video and imaging equipment

Quality and Reliability

Texas Instruments is committed to delivering high-quality products, and the SN65LVDS101DG4 is no exception. It is manufactured using advanced semiconductor technology and subjected to rigorous testing to ensure it meets industry standards for reliability and performance. With its robust design and superior data transmission capabilities, the SN65LVDS101DG4 is an excellent choice for system designers looking to implement LVDS technology in their digital communication systems.

You May Also Be Interested in

Texas Instruments
IC REDRIVER PCIE/SAS/SATA 54WQFN
Lowest to $43.3321
Texas Instruments
2.5 Gbps / 5 Gbps 4 Lane Signal Buffers and Repeaters / IC REDRIVER PCIE 8CH 54WQFN
Lowest to $77.0009
Texas Instruments
IC MULTIPLEXER LVDS 1CH 40WQFN
Lowest to $15.9260
Texas Instruments
IC REDRIVER LVDS 4CH 48TQFP
Lowest to $10.4380
Texas Instruments
Lowest to $2.6898
Texas Instruments
IC REDRIVER LVDS 1CH 1GBPS 8WSON
Lowest to $3.3482
Texas Instruments
IC MULTIPLEXER LVDS 1CH 16SOIC
Lowest to $3.0578
Texas Instruments
USB 2.0 480-MBPS HIGH-SPEED SIGN
Lowest to $1.4553
Texas Instruments
Lowest to $23.9243

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.9561 $59.7366
13+ $8.1691 $106.1983
19+ $7.9138 $150.3622
27+ $7.6586 $206.7822
34+ $7.4033 $251.7122
46+ $6.6374 $305.3204
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,413 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess