EN
  • EN
  • DE

SN65LVDS100DRG4

Part No SN65LVDS100DRG4
Manufacturer Texas Instruments
Catalog Interface - Signal Buffers, Repeaters, Splitters
Description IC REDRIVER 1CH 2GBPS 8SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 5 Weeks
Features Buffer, ReDriver 1 Channel 2Gbps 8-SOIC
Manufacturer Texas Instruments
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 8-SOIC (0.154", 3.90mm Width)
Case / Package 8-SOIC
Family Name 65LVDS100
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 5A991B1
HTSUS 8542.39.0001
Quantity per package 2500
Popularity High
Supply and Demand Status Balance
Win Source Part Number 896359-SN65LVDS100DRG4
Ultra Librarian 3D Model Ultra Librarian SN65LVDS100DRG4 CAD Model

Description

Product Overview: SN65LVDS100DRG4

The SN65LVDS100DRG4 is a high-performance LVDS Repeater designed by Texas Instruments. This device is part of TI's interface family, specifically the LVDS (Low Voltage Differential Signaling) category, known for its robust data transmission capabilities. It is an ideal solution for applications that require high-speed data transfer, low power consumption, and minimal electromagnetic interference (EMI).

The SN65LVDS100DRG4 operates with a single 3.3V supply and can support data rates up to 400 Mbps, making it suitable for demanding applications in computing, networking, and telecommunications. Its differential signaling technology enables long cable drives and point-to-point data transmission, which is critical for maintaining signal integrity over longer distances.

Key Features:

  • Support for data rates up to 400 Mbps
  • Low-voltage differential signaling for reduced EMI
  • Fail-safe receiver for open, shorted, or terminated inputs
  • Wide operating temperature range: -40°C to 85°C
  • Power-down mode for energy efficiency
  • 8-pin SOIC package for convenient PCB design

Applications:

The versatility of the SN65LVDS100DRG4 allows it to be used across a variety of applications. It is particularly well-suited for:

  • High-speed data communication in networking equipment
  • Backplane and cable driving in server and storage infrastructure
  • Signal repeater in telecommunications systems
  • Interconnection of distributed digital systems

Quality and Reliability:

Texas Instruments is renowned for its commitment to quality and reliability, and the SN65LVDS100DRG4 is no exception. It is designed to meet or exceed the stringent requirements of industrial and commercial applications. With Texas Instruments' advanced manufacturing processes and rigorous testing, customers can rely on this LVDS repeater to perform consistently in the most demanding environments.

Ordering and Packaging:

The SN65LVDS100DRG4 is available in a convenient 8-pin SOIC package, which is widely accepted in the industry and compatible with standard PCB design and assembly processes. For ordering, the device is offered in tape and reel packaging to facilitate automated assembly and is RoHS compliant.

You May Also Be Interested in

Texas Instruments
IC REDRIVER PCIE 8CH 54WQFN
Lowest to $20.6326
Texas Instruments
IC MULTIPLEXER LVDS 1CH 16SOIC
Lowest to $3.0578
Texas Instruments
IC REDRIVER PCIE 8CH 54WQFN
Lowest to $19.6200
Texas Instruments
IC MULTIPLEXER LVDS 4CH 48WQFN
Lowest to $10.1448
Texas Instruments
IC MULTIPLEXER 2CH 48WQFN
Lowest to $13.1396
Texas Instruments
IC REDRIVER LVDS 4CH 32WQFN
Lowest to $4.6787
Texas Instruments
USB 2.0 480-MBPS HIGH-SPEED SIGN
Lowest to $1.4553
Texas Instruments
IC REDRIVER PCIE 8CH 54WQFN
Lowest to $77.0009
Texas Instruments
IC REDRIVER PCIE 8CH 54WQFN
Lowest to $27.3598

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.5453 $53.1795
31+ $3.3210 $102.9510
47+ $3.2088 $150.8136
68+ $2.9844 $202.9392
88+ $2.8722 $252.7536
109+ $2.7600 $300.8400
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 23,820 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess