EN
  • EN
  • DE

SN65LVDS051PWRG4Q1

Part No SN65LVDS051PWRG4Q1
Manufacturer Texas Instruments
Catalog Interface - Drivers, Receivers, Transceivers
Description IC TRANSCEIVER FULL 2/2 16TSSOP / 2/2 Transceiver Full LVDS 16-TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - Drivers, Receivers, Transceivers
Mfr Texas Instruments
Series Automotive, AEC-Q100, 65LVDS
Package Tape & Reel (TR)
Type Transceiver
Protocol LVDS
Number of Drivers/Receivers 2/2
Duplex Full
Data Rate 100Mbps
Voltage - Supply 3V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 16-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 16-TSSOP
Base Product Number 65LVDS051
Standard Package 2,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1261130-SN65LVDS051PWRG4Q1
Ultra Librarian 3D Model Ultra Librarian SN65LVDS051PWRG4Q1 CAD Model

Description

The SN65LVDS051PWRG4Q1 is a robust, automotive-qualified differential line driver and receiver pair from Texas Instruments, designed to deliver high-speed data transmission over controlled impedance media of approximately 100 Ω. The device is optimized for balanced data transmission and is compliant with the requirements of the automotive industry, making it an excellent choice for safety-critical communication applications within vehicles.

Key Features:

  • High-Speed Data Transfer: The device supports signaling rates up to 400 Mbps, making it suitable for high-speed data transmission needs in automotive infotainment systems, ADAS, and other in-vehicle networks.
  • Low-Voltage Differential Signaling (LVDS): With LVDS technology, the SN65LVDS051PWRG4Q1 achieves lower power consumption and reduced electromagnetic interference (EMI), leading to more reliable performance in electrically noisy environments.
  • Automotive Qualification: Qualified for automotive applications, this device meets or exceeds the stringent standards of the industry, including operating temperature ranges from -40°C to +125°C.
  • Fail-Safe Receiver: The receiver inputs have a fail-safe feature that ensures a high output state if the inputs are left open, shorted, or terminated but idle.
  • Power Management: The SN65LVDS051PWRG4Q1 comes with a low-power standby mode that significantly reduces power consumption when the device is not in active use.
  • Wide Supply Range: The device operates from a 3.3V supply, with a tolerance of ±0.3V, accommodating a variety of automotive power systems.
  • Surface-Mount Package: Available in a TSSOP (Thin Shrink Small Outline Package) form factor, the SN65LVDS051PWRG4Q1 is designed for space-saving and efficient PCB layout.

Applications:

  • Automotive Infotainment Systems
  • Advanced Driver-Assistance Systems (ADAS)
  • Vehicle Networking and Control Systems
  • High-Speed Data Communication Systems

The SN65LVDS051PWRG4Q1 is an integral component for developers looking to implement high-speed, reliable data transfer in automotive environments. Its combination of speed, power efficiency, and automotive-grade reliability make it a top choice for next-generation vehicle communication systems.

You May Also Be Interested in

Exar Corporation
IC TXRX RS484 HALF DUPLEX 8DIP
Lowest to $0.9794
Exar Corporation
IC TXRX RS232 SERIAL 24SSOP
Lowest to $18.1069
Texas Instruments
2.5-V 460-kbps RS-232 TRANSCEIVER WITH ±15-kV ESD PROTECTION | IC RS232 2.5V IEC ESD 20-SSOP
Lowest to $3.4767
Exar Corporation
IC TXRX RS485 HALF DUPLEX 8DIP
Need more? Email Us
Exar Corporation
+3.3V Low Power Half-Duplex RS-485 Transceivers with 10Mbps Data Rate
Need more? Email Us
Exar Corporation
+3V to +5V RS-232 Line Driver/Receiver
Lowest to $1.3132
Exar Corporation
IC TXRX RS485 HALF DUPLEX 8SOIC / Single Transmitter/Receiver RS-422/RS-485 8-Pin SOIC N T/R
Lowest to $0.1877
Exar Corporation
IC TXRX RS485 HALF DUPLEX 8SOIC
Lowest to $0.2005
Exar Corporation
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.3026 $52.8416
37+ $2.7098 $100.2626
58+ $2.6251 $152.2558
79+ $2.5404 $200.6916
102+ $2.4558 $250.4916
137+ $2.2017 $301.6329
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,206 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess