EN
  • EN
  • DE

SN65LVDS048DR

Part No SN65LVDS048DR
Manufacturer Texas Instruments
Catalog Electronic Wholesale
Description LVDS QUAD DIFFERENTIAL LINE RECEIVER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1252858-SN65LVDS048DR
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SN65LVDS048DR CAD Model

Description

The SN65LVDS048DR from Texas Instruments is a robust and versatile differential line driver and receiver designed to meet the needs of high-speed data transmission over controlled impedance media of approximately 100 Ω. The device is part of the LVDS (Low-Voltage Differential Signaling) family and is optimized for balanced data transmission, delivering high-speed operation while minimizing electromagnetic interference (EMI) and power consumption.

Key Features

  • High-Speed Data Transfer: The SN65LVDS048DR is capable of differential signaling with data rates up to 400 Mbps, making it suitable for demanding applications that require fast data throughput.
  • Low-Voltage Operation: Operating with a nominal voltage of 3.3V, this device supports low-voltage systems and contributes to reduced system power consumption.
  • Reduced EMI: The low-voltage differential signaling minimizes EMI, which is critical for applications sensitive to noise, such as medical imaging and high-speed networking.
  • Fail-Safe Receiver: The receiver component of the SN65LVDS048DR has a fail-safe feature that ensures a high output state if the inputs are left open, shorted, or terminated but undriven.

Applications

With its high-speed data handling and reliability, the SN65LVDS048DR is suitable for a wide range of applications, including:

  • Gigabit Ethernet and Fast Ethernet networking
  • Backplane interfacing and data storage systems
  • Telecommunications and data communications equipment
  • Industrial control systems and factory automation
  • Video signal transmission and digital media systems

Product Specifications

The SN65LVDS048DR is available in a SOIC-16 package, providing an optimal footprint for PCB designs. It features 4 differential line drivers and 4 differential line receivers, making it a complete solution for duplex communication. The device is characterized for operation from -40°C to 85°C, ensuring reliable performance across a wide range of environmental conditions.

For detailed technical specifications, application notes, and support documentation, visit the Texas Instruments website or contact their support team for assistance with integrating the SN65LVDS048DR into your design.

You May Also Be Interested in

Intel
Need more? Email Us
Linear Technology
IC TEMP/VOLT/CUR MONITOR 10MSOP
Lowest to $58.6467
ON Semiconductor
Need more? Email Us
NXP / Nexperia
RF Power Field Effect Transistors High Ruggedness N--Channel Enhancement--Mode | FET RF 2CH 133V 230MHZ NI-1230
Lowest to $481.4815
Microchip Technology
Lowest to $6.2562
STMicroelectronics
REVERSEDBATTERYAND OVERVOLTAGEPROTECTIONCIRCUITRBO
Lowest to $2.5659
Texas Instruments
Need more? Email Us
Panasonic
Need more? Email Us
ON Semiconductor
Lowest to $2.5606

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess