EN
  • EN
  • DE

TCM29C16DWR

Part No TCM29C16DWR
Manufacturer Texas Instruments
Catalog Electronic Wholesale
Description COMBINED SINGLE-CHIP PCM CODEC AND FILTER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1265604-TCM29C16DWR
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TCM29C16DWR CAD Model

Description

The TCM29C16DWR is a high-performance, mixed-signal integrated circuit from Texas Instruments, designed to cater to a wide range of applications in the realm of digital communications. This product is part of the TCM family of devices known for their reliability and advanced technology. The TCM29C16DWR is a testament to Texas Instruments' commitment to providing innovative solutions for the electronics industry.

Key Features

  • High-Speed Performance: The device is optimized for high-speed operation, making it suitable for applications requiring fast data processing and transfer.
  • Low Power Consumption: It is designed to operate with minimal power, enhancing battery life and reducing energy costs in systems where it is deployed.
  • Wide Operating Temperature Range: The TCM29C16DWR can function effectively across a broad temperature range, ensuring reliability in various environmental conditions.
  • Dual-In-Line Package: The device comes in a standard Dual-In-Line (DIL) package, facilitating easy integration into existing circuit designs and printed circuit boards (PCBs).
  • Advanced Signal Processing: Equipped with sophisticated signal processing capabilities, it can handle complex tasks with precision and efficiency.

Applications

The versatility of the TCM29C16DWR allows it to be used in a multitude of applications, including but not limited to:

  • Telecommunications equipment
  • Data acquisition systems
  • Industrial control systems
  • Networking hardware
  • High-speed data interfaces

Product Specifications

The TCM29C16DWR's technical specifications include:

  • Supply Voltage: Specified by the manufacturer for optimal performance.
  • Operating Current: Defined by the device's operational conditions.
  • Package Type: DWR, indicating the specific package form factor.
  • Temperature Range: Defined by Texas Instruments to ensure device stability under specified conditions.

For detailed specifications, application notes, and additional information, customers are encouraged to refer to the official Texas Instruments datasheet for the TCM29C16DWR.

You May Also Be Interested in

Toshiba Semiconductor and Storage
Lowest to $69.2099
Texas Instruments
ULTRALOW-NOISE, HIGH PSRR, FAST, RF, 1A LOW-DROPOUT LINEAR REGULATORS | IC REG LIN POS ADJ 1A SOT223-6
Lowest to $3.0441
Analog Devices Inc.
IC RF DETECT 10MHZ-1.3GHZ 24QFN
Lowest to $74.0808
Analog Devices Inc.
IC RF SWITCH SPDT 14GHZ 16QFN
Lowest to $78.0428
Intel
IC FPGA 773 I/O 1020FBGA
Lowest to $541.2925
Xilinx Inc.
IC FPGA 400 I/O 676FCBGA
Lowest to $238.0598
Panasonic
Need more? Email Us
NXP / Nexperia
RF Power Field Effect Transistors High Ruggedness N--Channel Enhancement--Mode | FET RF 2CH 133V 230MHZ NI-1230
Lowest to $481.4815
Silergy Corp
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess