EN
  • EN
  • DE

SN65LVDM180PWR

Part No SN65LVDM180PWR
Manufacturer Texas Instruments
Catalog Interface - Drivers, Receivers, Transceivers
Description HIGH-SPEED DIFFERENTIAL LINE DRIVERS AND RECEIVERS | IC DIFF LINE DVR/RCVR HS 14TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tape and Reel
Type Transceiver
Protocol LVDS
Number of Drivers/Receivers 1/1
Duplex Full
Data Rate 150Mbps
Supply Voltage (V) 3V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 14-TSSOP
Supplier Device Package 14-TSSOP
Family Part Number SN65LVDM180
Manufacturer Pack Quantity 2,000
MSL Level 1 (Unlimited)
Win Source Part Number 1252851-SN65LVDM180PWR
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SN65LVDM180PWR CAD Model

Description

Product Overview: SN65LVDM180PWR by Texas Instruments

The SN65LVDM180PWR is a high-performance differential line driver and receiver pair designed by Texas Instruments, a leader in semiconductor solutions. This device is part of Texas Instruments' low-voltage differential signaling (LVDS) family, engineered to facilitate high-speed, low-power consumption data transmission over controlled impedance media of approximately 100 Ω. The SN65LVDM180PWR operates with a single 3.3V supply, making it an ideal choice for many modern low-power applications.

With its differential signaling, the SN65LVDM180PWR is capable of achieving data rates up to 400 Mbps (200 MHz) while maintaining a low electromagnetic interference (EMI) profile. The differential line driver provides a minimum differential output voltage magnitude of 247 mV into a 100 Ω load and accepts a maximum input voltage of 3.4 V, which allows for interfacing with a variety of logic levels.

The receiver side of the SN65LVDM180PWR features a fail-safe mechanism that ensures a high output state when the inputs are left open, shorted, or terminated but idle. This characteristic is particularly useful in preventing erroneous data transmission during power-up or when the driver is disabled or disconnected.

Key features of the SN65LVDM180PWR include:

  • Bus-Pin ESD Protection Exceeds 15 kV
  • Low-Voltage Differential Signaling with Typical Output Voltage of 350 mV and a 100 Ω Load
  • Operates from a Single 3.3V Supply
  • High Impedance Receiver Input when Disabled or with Power Off
  • Glitch-Free Power-Up and Power-Down Protection for Hot-Plugging Applications
  • Meets or Exceeds the Requirements of ANSI TIA/EIA-644 Standard

Designed for multipoint or multidrop transmission, the SN65LVDM180PWR is available in a TSSOP (Thin Shrink Small Outline Package) form factor, under the part number SN65LVDM180PWR, with the 'PWR' suffix indicating the packaging type. This device is suitable for a wide range of applications, including networking equipment, telecom infrastructure, computer peripherals, and industrial control systems, where robust data communication with minimal signal distortion is crucial.

With its combination of high-speed data capability, low power consumption, and robust protection features, the SN65LVDM180PWR from Texas Instruments represents a reliable and efficient solution for advanced differential data transmission requirements.

You May Also Be Interested in

Infineon Technologies
IC TRANSCEIVER FULL 1/1 DSO-14 / 1/1 Transceiver Full CANbus PG-DSO-14-37
Lowest to $2.9105
Renesas Electronics America
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half RS422, RS485 8-SOIC
Lowest to $5.6536
Texas Instruments
IC TXRX/ISO FULL 1/1 16SOIC / 1/1 Transceiver, Isolated Full RS422, RS485 16-SOIC
Lowest to $5.3157
Maxim Integrated
RS-232 TRANSCEIVERS / 2/2 Transceiver Full RS232 20-SSOP
Lowest to $5.3928
ON Semiconductor
IC TRANSCEIVER 1/1 8DFN / 1/1 Transceiver LINbus 8-DFN (3x3)
Lowest to $1.1721
Microchip Technology
IC TRANSCEIVER FULL 1/1 32QFN
Lowest to $4.8750
NXP / Nexperia
IC TRANSCEIVER HALF 1/1 8HVSON / 1/1 Transceiver Half LINbus 8-HVSON (3x3)
Lowest to $2.6368
Maxim Integrated
IC TRANSCEIVER FULL 2/2 20TQFN / 2/2 Transceiver Full RS232 20-TQFN (5x5)
Lowest to $27.2450
Texas Instruments
IC TRANSCEIVER FULL 2/2 20SSOP / 2/2 Transceiver Full RS232 20-SSOP
Lowest to $2.7793

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.4480 $51.7200
36+ $2.8291 $101.8476
55+ $2.7407 $150.7385
76+ $2.6523 $201.5748
98+ $2.5639 $251.2622
131+ $2.2987 $301.1297
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 68 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess