EN
  • EN
  • DE

SN65LV1224A

Part No SN65LV1224A
Manufacturer Texas Instruments
Catalog Electronic Wholesale
Description 10-MHz TO 66-MHz, 10:1 LVDS SERIALIZER/DESERIALIZER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1252825-SN65LV1224A
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SN65LV1224A CAD Model

Description

The SN65LV1224A from Texas Instruments is a high-performance Serializer/Deserializer (SerDes) receiver designed to facilitate robust data communication in challenging environments. This integrated circuit is part of Texas Instruments' interface portfolio, specifically tailored to enhance signal integrity and extend the reach of high-speed data transmission over copper media.

Key Features

  • High Data Rates: The SN65LV1224A supports data rates up to 622 Mbps, making it ideal for a variety of high-speed data communication applications.
  • Low Voltage Differential Signaling: This device employs LVDS technology, which offers low power consumption and minimizes electromagnetic interference, contributing to its efficiency and reliability.
  • Robust Error Handling: The receiver is equipped with built-in error detection and correction mechanisms to ensure data integrity during transmission.
  • Wide Operating Temperature Range: With an operating temperature range from -40°C to 85°C, the SN65LV1224A is suitable for industrial applications that require performance in extreme conditions.

Applications

The versatility of the SN65LV1224A makes it an excellent choice for a broad spectrum of applications, including but not limited to:

  • Telecommunications Infrastructure
  • Data Communication Networks
  • Wireless Base Stations
  • Industrial Control Systems
  • Video Transmission Systems

Technical Specifications

Below are some of the technical highlights that define the SN65LV1224A:

  • Single 3.3V Supply Operation
  • Integrated Phase-Locked Loop (PLL) for Clock Recovery
  • Compatible with ANSI T1.105, T1.231, and ITU-T G.957, G.958 Standards
  • Small Footprint Surface-Mount Packaging

Conclusion

The SN65LV1224A SerDes receiver is a testament to Texas Instruments' commitment to providing advanced communication solutions. Whether for data center infrastructure, networking equipment, or industrial applications, this device ensures reliable, high-speed data transfer with minimal signal degradation over long distances.

You May Also Be Interested in

Toshiba Semiconductor and Storage
POWER AMPLIFIER FOR DRIVING A DEFLECTION CIRCUIT OF A COLOR TELEVISION
Need more? Email Us
Texas Instruments
1024 × 18 CLOCKED FIRST-IN, FIRST-OUT MEMORY
Lowest to $30.8613
Allegro MicroSystems, LLC
BiMOS II 8-BIT SERIAL INPUT, LATCHED SOURCE DRIVERS
Need more? Email Us
Xicor Inc.
Advanced 2-Wire Serial E 2 PROM with Block Lock TM Protection
Need more? Email Us
Renesas Electronics America
MINICUBE2 Firmware
Need more? Email Us
Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Need more? Email Us
Stanson Technology
Dual P Channel Enhancement Mode MOSFET
Lowest to $0.1040
Texas Instruments
SYNCHRONOUS BOOST CONVERTER WITH 1.1A SWITCH AND INTEGRATED LDO
Need more? Email Us
Power Innovations Ltd
DUAL SYMMETRICAL TRANSIENT VOLTAGE SUPPRESSORS
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.1360 $60.5440
9+ $12.4193 $111.7737
13+ $12.0312 $156.4056
18+ $11.6431 $209.5758
23+ $11.2550 $258.8650
30+ $10.0907 $302.7210
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,100 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess