EN
  • EN
  • DE

AD586BR

Part No AD586BR
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Reference
Description High Precision 5 V Reference | IC VREF SERIES 5V 8SOIC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tube
Status Obsolete
Reference Type Series
Output Type Fixed
Min/Fixed Output Voltage 5V
Output Current 10mA
Tolerance ±0.05%
Temperature Coefficient 5ppm/°C
Noise - 0.1Hz to 10Hz 4μVp-p
Parts Input Voltage (V) 10.8V ~ 36V
Supply Current 3mA
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 8-SOIC
Supplier Device Package 8-SOIC
Family Part Number AD586
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1136560-AD586BR
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AD586BR CAD Model

Description

AD586BR High Precision Voltage Reference

The AD586BR from Analog Devices Inc. represents the pinnacle of performance in the realm of high precision voltage references. This state-of-the-art component is designed to cater to the demanding needs of high-end applications where stability and accuracy are paramount. The AD586BR is a monolithic integrated circuit that offers a fixed output voltage of 5V with an impressive precision level.

Key Features

  • Output Voltage: 5V ±0.15%
  • Temperature Coefficient: 10 ppm/°C maximum over the industrial temperature range (-40°C to +85°C)
  • Load Regulation: 10 ppm/mA maximum
  • Line Regulation: 5 ppm/V maximum
  • Low Noise: 1 µV peak-to-peak (10 Hz to 10 kHz)
  • Long-Term Stability: 50 ppm/√kHr (typical)
  • Power Supply Rejection Ratio (PSRR): 120 dB

The AD586BR is engineered to provide a low-noise, stable voltage that can be trusted for critical applications. Its low temperature coefficient ensures minimal deviation across a wide range of operating conditions, making it ideal for precision converters, digital voltmeters, and other sensitive electronic equipment. The device also features excellent load and line regulation, ensuring a stable output despite variations in supply voltage or load.

The robust design of the AD586BR includes protection against reverse battery and forceful output conditions, which significantly enhances its reliability and longevity. The component is available in a compact 8-lead SOIC package, allowing for efficient use of PCB space. It is also characterized for enhanced product life cycle performance, which is crucial for industrial-grade systems.

Applications

  • Precision Data Acquisition Systems
  • High-Resolution Converters
  • Industrial Process Control Systems
  • Battery-Powered Instruments
  • Electronic Scales

In conclusion, the AD586BR from Analog Devices Inc. is a top-tier voltage reference choice for engineers and designers who require the utmost in precision and stability for their electronic systems. Its superior performance specifications and robust design make it an indispensable component in a wide array of high-precision electronic applications.

You May Also Be Interested in

Analog Devices Inc.
VOLTAGE REFERENCE
Lowest to $4.3657
MICROSS/On Semiconductor
IC VREF SHUNT 3% TO92-3
Lowest to $1.1642
STMicroelectronics
IC VREF SHUNT ADJ 0.25% TO92-3
Need more? Email Us
Maxim Integrated
2.048V ±0.2% 2.25V~5.5V 1mA Fixed SOT-23-3 Voltage Reference
Lowest to $2.3284
Analog Devices Inc.
IC VREF SERIES 0.1% SOT23-6
Lowest to $6.9851
NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.0472
Texas Instruments
IC VREF SERIES 8TSSOP
Lowest to $13.0971
Maxim Integrated
IC VREF SERIES 0.24% 8SOIC
Need more? Email Us
Sungine
Shunt Voltage Reference IC TO-92
Lowest to $0.3079

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.8211
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $28.6764 $57.3528
5+ $23.5294 $117.6470
7+ $22.7941 $159.5587
10+ $22.0588 $220.5880
12+ $21.3235 $255.8820
16+ $19.1176 $305.8816
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,732 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess