EN
  • EN
  • DE

SN65LV1212DBRG4

Part No SN65LV1212DBRG4
Manufacturer Texas Instruments
Catalog Interface - Serializers, Deserializers
Description 10-MHz TO 40-MHz, 10:1 LVDS SERIALIZER/DESERIALIZER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1252823-SN65LV1212DBRG4
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SN65LV1212DBRG4 CAD Model

Description

Product Overview: SN65LV1212DBRG4

The SN65LV1212DBRG4 is a robust, high-performance serializer/deserializer (SerDes) product from Texas Instruments, designed to facilitate the transfer of digital data over a high-speed point-to-point data bus. This device is part of the LVDS (Low-Voltage Differential Signaling) family and is optimized for high-speed bidirectional data transmission, making it an ideal choice for a variety of demanding applications.

Key Features

  • High-Speed Data Transfer: The SN65LV1212DBRG4 supports data rates up to 622 Mbps, ensuring rapid and efficient data transmission for critical applications.
  • Low-Voltage Signaling: Utilizing LVDS technology, the device operates with a lower voltage differential, which reduces power consumption and minimizes electromagnetic interference (EMI).
  • Robust Error Handling: The built-in error detection and correction capabilities enhance data integrity, providing reliable communication even in harsh environments.
  • Flexible Operation: It is designed for versatility with programmable functions and a wide operating temperature range, suitable for industrial and commercial applications.

Applications

The SN65LV1212DBRG4 is commonly used in applications that require high-speed data transmission with reliable performance, such as:

  • Telecommunications equipment
  • Networking switches and routers
  • High-speed data acquisition systems
  • Computer peripherals and servers
  • Video signal transmission

Package and Quality

This SerDes is available in a compact SSOP (Shrink Small Outline Package) form factor, designated by the DBRG4 suffix in its part number. The package is designed to occupy minimal board space while providing excellent thermal performance and ease of soldering. Texas Instruments is known for its commitment to quality, and this product is no exception. It is manufactured to meet high-quality standards, ensuring reliability and longevity in the field.

In summary, the SN65LV1212DBRG4 from Texas Instruments is a high-speed SerDes solution that combines performance, efficiency, and reliability, making it a top choice for designers and engineers who require a dependable data transmission component.

You May Also Be Interested in

Microchip Technology
IC INTERFACE SPECIALIZED 28PLCC / 1.6Gbps Serial to Parallel Input Output 28-PLCC (11.48x11.48)
Lowest to $10.9697
Maxim Integrated
IC DESERIALIZER GMSL 56TQFN
Lowest to $32.5000
Texas Instruments
1Mbps Serializer 8 Input 1 Output 28-HTSSOP
Lowest to $4.8460
Maxim Integrated
IC DESERIALIZER GMSL 56TQFN / 3.12Gbps Deserializer 1 Input 32 Output 56-TQFN (8x8)
Lowest to $23.2836
National Semiconductor (TI)
DS92LV3222 20-50 MHZ 32-BIT CHAN / 1.6Gbps Deserializer 2 Input 32 Output 64-TQFP (10x10)
Need more? Email Us
Texas Instruments
IC PROG 27BIT SERDES TX 80-BGA / 405Mbps Serializer 27 Input 1 Output 80-BGA MICROSTAR JUNIOR (5x5)
Lowest to $33.5755
THine Electronics, Inc.
IC SERIALIZER DUAL 105TFBGA / 3.4Gbps Serializer 42 Input 2 Output 105-TFBGA (10x10)
Lowest to $15.6405
National Semiconductor (TI)
LINE DRIVER, 5 FUNC, 5 DRIVER / 1.485Gbps Serializer 5 Input 1 Output 48-WQFN (7x7)
Lowest to $33.3718
National Semiconductor (TI)
LINE RECEIVER
Lowest to $15.3280

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.6789 $58.0734
13+ $7.9417 $103.2421
20+ $7.6935 $153.8700
27+ $7.4454 $201.0258
35+ $7.1972 $251.9020
47+ $6.4526 $303.2722
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,900 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess