EN
  • EN
  • DE
  • IT

SN65LV1023

Part No SN65LV1023
Manufacturer Texas Instruments
Catalog Electronic Wholesale
Description 30 MHZ TO 66MHZ 10:1 LVDS SERIALIZER/DESERIALIZER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1252817-SN65LV1023
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SN65LV1023 CAD Model

Description

SN65LV1023 - Texas Instruments Serializer/Deserializer

The SN65LV1023 from Texas Instruments is a robust serializer/deserializer (SerDes) chip designed to facilitate high-speed, bidirectional data transfer between a parallel interface and a serial interface. This product is part of TI's interface solutions that cater to a wide range of applications including telecommunications, computing, and industrial markets.

The SN65LV1023 operates over a single differential line to serialize 10-bit parallel data and convert it into a serial data stream. This feature significantly reduces the cable size and pin count, which is essential for modern compact and high-density electronic designs. The device can handle data rates up to 66 MHz, which translates to a serial bit rate of 660 Mbps, making it suitable for high-speed data communication requirements.

With a low-voltage differential signaling (LVDS) interface, the SN65LV1023 ensures minimal electromagnetic interference (EMI), which is critical in noise-sensitive environments. It also supports a wide range of supply voltages from 3.0 V to 3.6 V, allowing for flexibility in various system designs. The device incorporates a flow-through pinout that simplifies the PCB layout and reduces signal distortion, thereby enhancing signal integrity.

Texas Instruments has designed the SN65LV1023 with industrial temperature range operation in mind, making it reliable under extreme conditions. The chip also includes features like a power-down mode to conserve energy when not in active use, and a lock-to-reference capability that allows for stable operation even with variations in the input clock.

In summary, the SN65LV1023 is a high-speed SerDes integrated circuit that offers a compact and efficient solution for serial data communication. Its high data rate, LVDS interface, and robust design make it an excellent choice for a variety of applications that require reliable and fast data transfer.

For more detailed specifications and application notes, designers and engineers can refer to the official Texas Instruments datasheets and product guides.

You May Also Be Interested in

STMicroelectronics
Extremely high dv/dt ruggedness
Lowest to $10.2632
Texas Instruments
Low Noise, High-Bandwidth PSRR Low-Dropout 150mA Linear Regulator
Lowest to $0.4354
Xicor Inc.
Quad E2POT™ Nonvolatile Digital Potentiometer
Lowest to $1.8492
Microchip Technology
UHF ASK/FSK TRANSMITTER | RF TX IC ASK 429-439MHZ 8TSSOP
Need more? Email Us
Texas Instruments
OCTAL TRANSPARENT D-TYPE LATCHES WITH 3-STATE OUTPUTS | IC OCT D TRNSP LATCH 3ST 20TSSOP
Lowest to $0.4958
Texas Instruments
11.3-Gbps Dual-Channel Cable and PC Board Equalizer
Lowest to $26.6648
Texas Instruments
VACUUM FLUORESCENT DISPLAY DRIVERS
Need more? Email Us
Texas Instruments
Dual-Synchronous, Step-Down Controller with Out-of-Audio™ Operation and 100-mA LDOs for Notebook System Power
Need more? Email Us
STMicroelectronics
PROGRAMMABLE LOW POWER SINGLE OPERATIONAL AMPLIFIERS
Lowest to $0.7819

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271

Pricing & Ordering

Quantity Unit Price Ext. Price
24+ $2.1084 $50.6016
58+ $1.7300 $100.3400
90+ $1.6760 $150.8400
124+ $1.6219 $201.1156
160+ $1.5678 $250.8480
214+ $1.4056 $300.7984
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 28,658 pieces
MOQ: 24 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess