EN
  • EN
  • DE

SN65LBC180ADG4

Part No SN65LBC180ADG4
Manufacturer Texas Instruments
Catalog Interface - Drivers, Receivers, Transceivers
Description LOW-POWER DIFFERENTIAL LINE DRIVER AND RECEIVER PAIRS | IC DIFF LINE DVR/RCVR PR 14-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Type Transceiver
Protocol RS422, RS485
Number of Drivers/Receivers 1/1
Duplex Full
Receiver Hysteresis 50mV
Data Rate 30Mbps
Supply Voltage (V) 4.75V ~ 5.25V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 14-SOIC
Supplier Device Package 14-SOIC
Family Part Number SN65LBC180A
Manufacturer Pack Quantity 50
MSL Level 1 (Unlimited)
Win Source Part Number 1252806-SN65LBC180ADG4
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SN65LBC180ADG4 CAD Model

Description

Product Overview: SN65LBC180ADG4

The SN65LBC180ADG4 is a robust, differential bus transceiver designed by Texas Instruments, specifically engineered for bidirectional communication on balanced lines. This high-quality integrated circuit is part of TI's extensive line of transceivers compliant with the RS-485 and RS-422 standards, ensuring reliable data transmission over long distances and in electrically noisy environments.

Key Features

  • Compatibility: Compliant with the TIA/EIA-485-A standard, the SN65LBC180ADG4 offers a versatile solution for implementing RS-485 or RS-422 communication protocols.
  • Differential Output and Input: The device features a differential output that ensures strong signal integrity over twisted-pair cabling, and a differential input with a wide common-mode range for improved noise rejection.
  • High Speed: Capable of operating at speeds up to 30 Mbps, this transceiver is suitable for high-speed data transmission applications.
  • Thermal Shutdown Protection: The built-in thermal shutdown protection prevents damage to the device from excessive power dissipation and ensures reliable operation under varying conditions.
  • Low Power Consumption: Its low-power consumption makes it an ideal choice for energy-sensitive applications.
  • Fail-Safe Receiver: The fail-safe receiver ensures a logic-high output when the input is open circuit, shorted, or idle, providing additional reliability for the system.
  • Wide Temperature Range: With an operational temperature range from -40°C to 85°C, the SN65LBC180ADG4 is suitable for industrial applications.

Applications

The SN65LBC180ADG4 is commonly used in a variety of applications that require robust and reliable communication, such as:

  • Industrial control systems
  • Building automation
  • Networked security systems
  • Data acquisition equipment
  • Telecommunications infrastructure

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the SN65LBC180ADG4 is no exception. It is manufactured using industry-leading techniques to ensure high performance and reliability. Whether you are designing a new system or upgrading an existing one, the SN65LBC180ADG4 from Texas Instruments provides a dependable solution for your RS-485/RS-422 communication needs.

You May Also Be Interested in

Renesas Electronics America
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half RS422, RS485 8-SOIC
Lowest to $4.3985
Texas Instruments
TLIN1029A-Q1 LOCAL INTERCONNECT / 1/1 Transceiver Half LIN 8-SON (3x3)
Lowest to $1.5503
Texas Instruments
IC TRANSCEIVER FULL 5/3 28SSOP
Lowest to $2.9114
Analog Devices Inc.
IC TRANSCEIVER HALF 1/1 16SOIC / 1/1 Transceiver Half RS422, RS485 16-SOIC
Lowest to $72.1805
NXP / Nexperia
IC TRANSCEIVER HALF 2/2 14HVSON / 2/2 Transceiver Half CANbus 14-HVSON (3x4.5)
Lowest to $2.6277
ON Semiconductor
IC TRANSCEIVER 1/1 8SOIC
Lowest to $2.2913
Texas Instruments
IO-LINK DEVICE TRANSCEIVER WITH
Lowest to $3.8364
Infineon Technologies
IC TRANSCEIVER 1/1 TSON-8 / 1/1 Transceiver CANbus PG-TSON-8-1
Lowest to $2.1292
Texas Instruments
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half CANbus 8-SOIC
Lowest to $1.0806

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.8693 $53.5623
26+ $3.9954 $103.8804
39+ $3.8705 $150.9495
54+ $3.7457 $202.2678
70+ $3.6208 $253.4560
93+ $3.2462 $301.8966
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,370 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess