EN
  • EN
  • DE

SST89V554RC-33-C-NJ

Part No SST89V554RC-33-C-NJ
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Microchip Technology
Category Integrated Circuits(ICs)
Family Embedded - Microcontrollers
Win Source Part Number 193706-SST89V554RC-33-C-NJ
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SST89V554RC-33-C-NJ CAD Model

Description

Microchip Technology's SST89V554RC-33-C-NJ Microcontroller

The SST89V554RC-33-C-NJ is a versatile and high-performance microcontroller produced by Microchip Technology, a leader in the field of smart, connected, and secure embedded control solutions. Designed to cater to a wide range of applications, this microcontroller is part of the FlashFlex family of 8-bit devices, which are known for their flexibility and efficiency.

Key Features:

  • CPU Core: This device is built around a powerful 8-bit 8051-compatible microcontroller core, which operates at a frequency of up to 33 MHz, providing the speed and processing power necessary for demanding applications.
  • Memory: It comes equipped with 24 Kbyte of on-chip flash memory, which is partitioned into a primary block of 16 Kbyte and a secondary block of 8 Kbyte. This memory is In-System Programmable (ISP) via a standard SPI interface, enabling easy firmware updates.
  • I/O Ports: The SST89V554RC-33-C-NJ features a rich set of I/O ports, including 32 general-purpose I/O pins, to interface with a variety of peripherals and devices.
  • Operating Voltage: It operates within a range of 3.0V to 3.6V, making it suitable for low-power applications and compatible with a variety of power sources.
  • Temperature Range: The device is designed to function reliably within an industrial temperature range of -40°C to +85°C.
  • Packaging: It is available in a 44-lead PLCC (Plastic Leaded Chip Carrier) package, ensuring a compact footprint suitable for space-constrained applications.
  • Additional Features: The microcontroller includes features such as pulse width modulation (PWM) outputs, serial peripheral interface (SPI), and an enhanced UART with a full-duplex serial port, among others.

The SST89V554RC-33-C-NJ is an ideal choice for developers looking for a robust, feature-rich microcontroller that can handle complex tasks while maintaining cost-effectiveness. Whether it's for industrial control systems, consumer electronics, or automotive applications, this Microchip Technology product offers a reliable and flexible solution that engineers can depend on.

With its combination of performance, memory capacity, and extensive I/O options, the SST89V554RC-33-C-NJ stands out as a microcontroller that can meet the needs of a diverse array of embedded system designs.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT ROMLESS 44PLCC
Need more? Email Us
NXP / Nexperia
IC MCU 32BIT ROMLESS 256LBGA
Lowest to $21.9925
Microchip Technology
IC MCU 32BIT 128KB FLASH 100TQFP
Lowest to $5.0689
Microchip Technology
IC MCU 8BIT 32KB FLASH 100TQFP
Need more? Email Us
Microchip Technology
IC MCU 16/32B 512KB FLASH 144BGA
Lowest to $28.2220
Microchip Technology
IC MCU 32BIT 128KB FLASH 48TLLGA
Need more? Email Us
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Need more? Email Us
Microchip Technology
IC MCU 8/16BIT 256KB FLASH 64QFN
Lowest to $11.7177
Microchip Technology
IC MCU 16/32BIT 32KB FLASH 64QFN
Lowest to $6.9300

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $3.1208 $59.2952
46+ $2.5606 $117.7876
70+ $2.4809 $173.6630
97+ $2.4012 $232.9164
125+ $2.3204 $290.0500
167+ $2.0813 $347.5771
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,700 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess